igus® inc. XYZ Gantry, Workspace 800 x 400 mm DLE-FG-0004

Description
For loads up to 8.0[kg] for precision requirements up to approx. 0.5mm for speeds up to max. 1.5m/s XYZ Gantry | Workspace 800 x 400 mm igus offers cartesian robots as XY Actuator (Single Rail), XY Gantries and XYZ Gantry robots for the most varied tasks. igus gantries include pre-configured drylin linear actuators and linear axes with NEMA stepper motors as well as all components required for self-assembly. Axis Specifications: X-axes: Consisting of: two drylin® ZLW-1040 belt-driven actuators, standard version, toothed belt cable 200N, feed rate 70mm/rev, aluminium profile, surface: hard-anodised, PU toothed belt with steel cable, white, guide carriage in length 150mm, plastic shaft end support, driven by an igus stepper motor in installation size NEMA24 with encoder, mechanically synchronised by an aluminium main shaft AWMR-12 Y-axis: Consisting of: drylin® ZLW-1080 belt-driven actuators, standard version, toothed belt tension 200N, feed 70mm/rev, aluminium profile, surface: hard-anodised, PU toothed belt with steel cable, white, guide carriage in length 100mm, shaft end support made of aluminium, driven by an igus stepper motor in installation size NEMA23 with encoder Applications: Measuring and testing machines Handling and assembly technology Identification in microelectronics Tasks in small parts handling Simple handling tasks, etc. Control Systems igus Robot Control software igus D1 dryve motor control Compatible with 3rd party robot control software Optional accessories, available upon request: Proximity switches Initiators Connecting cables Cable carriers Control systems More Information: In addition, further strokes up to 3m are available as standard and, after technical testing, up to 6m and 20kg.
Description
For loads up to 8.0[kg] for precision requirements up to approx. 0.5mm for speeds up to max. 1.5m/s XYZ Gantry | Workspace 800 x 400 mm igus offers cartesian robots as XY Actuator (Single Rail), XY Gantries and XYZ Gantry robots for the most varied tasks. igus gantries include pre-configured drylin linear actuators and linear axes with NEMA stepper motors as well as all components required for self-assembly. Axis Specifications: X-axes: Consisting of: two drylin® ZLW-1040 belt-driven actuators, standard version, toothed belt cable 200N, feed rate 70mm/rev, aluminium profile, surface: hard-anodised, PU toothed belt with steel cable, white, guide carriage in length 150mm, plastic shaft end support, driven by an igus stepper motor in installation size NEMA24 with encoder, mechanically synchronised by an aluminium main shaft AWMR-12 Y-axis: Consisting of: drylin® ZLW-1080 belt-driven actuators, standard version, toothed belt tension 200N, feed 70mm/rev, aluminium profile, surface: hard-anodised, PU toothed belt with steel cable, white, guide carriage in length 100mm, shaft end support made of aluminium, driven by an igus stepper motor in installation size NEMA23 with encoder Applications: Measuring and testing machines Handling and assembly technology Identification in microelectronics Tasks in small parts handling Simple handling tasks, etc. Control Systems igus Robot Control software igus D1 dryve motor control Compatible with 3rd party robot control software Optional accessories, available upon request: Proximity switches Initiators Connecting cables Cable carriers Control systems More Information: In addition, further strokes up to 3m are available as standard and, after technical testing, up to 6m and 20kg.

Suppliers

Company
Product
Description
Supplier Links
XYZ Gantry, Workspace 800 x 400 mm - DLE-FG-0004 - igus® inc.
East Providence, RI, United States
XYZ Gantry, Workspace 800 x 400 mm
DLE-FG-0004
XYZ Gantry, Workspace 800 x 400 mm DLE-FG-0004
For loads up to 8.0[kg] for precision requirements up to approx. 0.5mm for speeds up to max. 1.5m/s XYZ Gantry | Workspace 800 x 400 mm igus offers cartesian robots as XY Actuator (Single Rail), XY Gantries and XYZ Gantry robots for the most varied tasks. igus gantries include pre-configured drylin linear actuators and linear axes with NEMA stepper motors as well as all components required for self-assembly. Axis Specifications: X-axes: Consisting of: two drylin® ZLW-1040 belt-driven actuators, standard version, toothed belt cable 200N, feed rate 70mm/rev, aluminium profile, surface: hard-anodised, PU toothed belt with steel cable, white, guide carriage in length 150mm, plastic shaft end support, driven by an igus stepper motor in installation size NEMA24 with encoder, mechanically synchronised by an aluminium main shaft AWMR-12 Y-axis: Consisting of: drylin® ZLW-1080 belt-driven actuators, standard version, toothed belt tension 200N, feed 70mm/rev, aluminium profile, surface: hard-anodised, PU toothed belt with steel cable, white, guide carriage in length 100mm, shaft end support made of aluminium, driven by an igus stepper motor in installation size NEMA23 with encoder Applications: Measuring and testing machines Handling and assembly technology Identification in microelectronics Tasks in small parts handling Simple handling tasks, etc. Control Systems igus Robot Control software igus D1 dryve motor control Compatible with 3rd party robot control software Optional accessories, available upon request: Proximity switches Initiators Connecting cables Cable carriers Control systems More Information: In addition, further strokes up to 3m are available as standard and, after technical testing, up to 6m and 20kg.
  • For loads up to 8.0[kg]
  • for precision requirements up to approx. 0.5mm
  • for speeds up to max. 1.5m/s

XYZ Gantry | Workspace 800 x 400 mm
igus offers cartesian robots as XY Actuator (Single Rail), XY Gantries and XYZ Gantry robots for the most varied tasks. igus gantries include pre-configured drylin linear actuators and linear axes with NEMA stepper motors as well as all components required for self-assembly.

Axis Specifications:

  • X-axes: Consisting of: two drylin® ZLW-1040 belt-driven actuators, standard version, toothed belt cable 200N, feed rate 70mm/rev, aluminium profile, surface: hard-anodised, PU toothed belt with steel cable, white, guide carriage in length 150mm, plastic shaft end support, driven by an igus stepper motor in installation size NEMA24 with encoder, mechanically synchronised by an aluminium main shaft AWMR-12
  • Y-axis: Consisting of: drylin® ZLW-1080 belt-driven actuators, standard version, toothed belt tension 200N, feed 70mm/rev, aluminium profile, surface: hard-anodised, PU toothed belt with steel cable, white, guide carriage in length 100mm, shaft end support made of aluminium, driven by an igus stepper motor in installation size NEMA23 with encoder

Applications:

  • Measuring and testing machines
  • Handling and assembly technology
  • Identification in microelectronics
  • Tasks in small parts handling
  • Simple handling tasks, etc.

Control Systems

  • igus Robot Control software
  • igus D1 dryve motor control
  • Compatible with 3rd party robot control software

Optional accessories, available upon request:

  • Proximity switches
  • Initiators
  • Connecting cables
  • Cable carriers
  • Control systems

More Information:
In addition, further strokes up to 3m are available as standard and, after technical testing, up to 6m and 20kg.

Supplier's Site

Technical Specifications

  igus® inc.
Product Category Robots
Product Number DLE-FG-0004
Product Name XYZ Gantry, Workspace 800 x 400 mm
Robot Type Cartesian; Gantry
Drive System Electric
Industry / Application Robotic Assembly; Measuring & testing machines, Handling & assembly technology, Identification in microelectronics, Tasks in small parts handling, Simple handling tasks
# of Axes 3 to 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Automation - MICROLAB® NIMBUS - Hamilton Company
Specs
Robot Type Cartesian; (Robot System)
Drive System Electric
Industry / Application Dispensing (e.g., Gluing, Sealing, Filling); Pipetting
View Details
X/Z Heavy Duty Gantry Robot - MGS-UC4 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 3250 mm (39.37 to 128 inch)
View Details
Linear robotic systems -  - ARBURG
Specs
Robot Type (Robot System)
Load Capacity 3 kg (6.62 lbs)
View Details
Hexapod, High Accuracy, 200 mm Diameter Platform, 20 kg Load, M6 - HXP100HA-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details