igus® inc. XYZ Gantry, Workspace 500 x 500 x 200mm DLE-RG-0014

Description
Workspace 500 x 500 x 200mm Payload up to 10kg including igus Robot Control (switch cabinet version) Repeatability ±0.5mm X & Y-axis speed up to 1m/s Z axis (lead screw axis) speed max. 20mm/s XYZ Gantry | Workspace 500 x 500 x 200mm igus offers cartesian robots as XY Actuator (Single Rail), XY Gantries and XYZ Gantry robots for the most varied tasks. igus gantries include pre-configured drylin linear actuators and linear axes with NEMA stepper motors as well as all components required for self-assembly. Axis Specifications: X-axes: Consisting of: two drylin® ZLW-1040 belt-driven actuators, standard version, toothed belt tension 200N, feed 70 mm/rev, aluminium profile, surface: hard-anodised, PU toothed belt with steel cable, white, guide carriage in length 150mm, shaft end support made of plastic, driven by an igus stepper motor in installation size NEMA24 in the version with M12 connector and encoder, axes are mechanically synchronised by a main shaft made of aluminium AWMR-12 Y-axis: Consisting of: drylin® ZLW-1080 belt-driven actuators, standard version, toothed belt tension 200N, feed 70mm/rev, aluminium profile, surface: hard-anodised, PU toothed belt with steel cable, white, guide carriage in length 100mm, shaft end support made of aluminium, driven by an igus stepper motor in installation size NEMA23 in the version with M12 connector and encoder Z-axis: Consisting of: drylin® SHT-12 linear actuator, stainless steel shafts, stainless steel trapezoidal lead screw TR10x2 with ball bearings, lead screw end unmachined 17mm, quad block, driven by an igus stepper motor in installation size NEMA17 in the version with M12 connector and encoder Applications: Measuring and testing machines Handling and assembly technology Identification in microelectronics Tasks in small parts handling Simple handling tasks, etc. Control Systems igus Robot Control software igus D1 dryve motor control Compatible with 3rd party robot control software Optional accessories, available upon request: Proximity switches Initiators Connecting cables Cable carriers Control systems More Information: In addition, further strokes up to 3m are available as standard and, after technical testing, up to 6m and 20kg.
Description
Workspace 500 x 500 x 200mm Payload up to 10kg including igus Robot Control (switch cabinet version) Repeatability ±0.5mm X & Y-axis speed up to 1m/s Z axis (lead screw axis) speed max. 20mm/s XYZ Gantry | Workspace 500 x 500 x 200mm igus offers cartesian robots as XY Actuator (Single Rail), XY Gantries and XYZ Gantry robots for the most varied tasks. igus gantries include pre-configured drylin linear actuators and linear axes with NEMA stepper motors as well as all components required for self-assembly. Axis Specifications: X-axes: Consisting of: two drylin® ZLW-1040 belt-driven actuators, standard version, toothed belt tension 200N, feed 70 mm/rev, aluminium profile, surface: hard-anodised, PU toothed belt with steel cable, white, guide carriage in length 150mm, shaft end support made of plastic, driven by an igus stepper motor in installation size NEMA24 in the version with M12 connector and encoder, axes are mechanically synchronised by a main shaft made of aluminium AWMR-12 Y-axis: Consisting of: drylin® ZLW-1080 belt-driven actuators, standard version, toothed belt tension 200N, feed 70mm/rev, aluminium profile, surface: hard-anodised, PU toothed belt with steel cable, white, guide carriage in length 100mm, shaft end support made of aluminium, driven by an igus stepper motor in installation size NEMA23 in the version with M12 connector and encoder Z-axis: Consisting of: drylin® SHT-12 linear actuator, stainless steel shafts, stainless steel trapezoidal lead screw TR10x2 with ball bearings, lead screw end unmachined 17mm, quad block, driven by an igus stepper motor in installation size NEMA17 in the version with M12 connector and encoder Applications: Measuring and testing machines Handling and assembly technology Identification in microelectronics Tasks in small parts handling Simple handling tasks, etc. Control Systems igus Robot Control software igus D1 dryve motor control Compatible with 3rd party robot control software Optional accessories, available upon request: Proximity switches Initiators Connecting cables Cable carriers Control systems More Information: In addition, further strokes up to 3m are available as standard and, after technical testing, up to 6m and 20kg.

Suppliers

Company
Product
Description
Supplier Links
XYZ Gantry, Workspace 500 x 500 x 200mm - DLE-RG-0014 - igus® inc.
East Providence, RI, United States
XYZ Gantry, Workspace 500 x 500 x 200mm
DLE-RG-0014
XYZ Gantry, Workspace 500 x 500 x 200mm DLE-RG-0014
Workspace 500 x 500 x 200mm Payload up to 10kg including igus Robot Control (switch cabinet version) Repeatability ±0.5mm X & Y-axis speed up to 1m/s Z axis (lead screw axis) speed max. 20mm/s XYZ Gantry | Workspace 500 x 500 x 200mm igus offers cartesian robots as XY Actuator (Single Rail), XY Gantries and XYZ Gantry robots for the most varied tasks. igus gantries include pre-configured drylin linear actuators and linear axes with NEMA stepper motors as well as all components required for self-assembly. Axis Specifications: X-axes: Consisting of: two drylin® ZLW-1040 belt-driven actuators, standard version, toothed belt tension 200N, feed 70 mm/rev, aluminium profile, surface: hard-anodised, PU toothed belt with steel cable, white, guide carriage in length 150mm, shaft end support made of plastic, driven by an igus stepper motor in installation size NEMA24 in the version with M12 connector and encoder, axes are mechanically synchronised by a main shaft made of aluminium AWMR-12 Y-axis: Consisting of: drylin® ZLW-1080 belt-driven actuators, standard version, toothed belt tension 200N, feed 70mm/rev, aluminium profile, surface: hard-anodised, PU toothed belt with steel cable, white, guide carriage in length 100mm, shaft end support made of aluminium, driven by an igus stepper motor in installation size NEMA23 in the version with M12 connector and encoder Z-axis: Consisting of: drylin® SHT-12 linear actuator, stainless steel shafts, stainless steel trapezoidal lead screw TR10x2 with ball bearings, lead screw end unmachined 17mm, quad block, driven by an igus stepper motor in installation size NEMA17 in the version with M12 connector and encoder Applications: Measuring and testing machines Handling and assembly technology Identification in microelectronics Tasks in small parts handling Simple handling tasks, etc. Control Systems igus Robot Control software igus D1 dryve motor control Compatible with 3rd party robot control software Optional accessories, available upon request: Proximity switches Initiators Connecting cables Cable carriers Control systems More Information: In addition, further strokes up to 3m are available as standard and, after technical testing, up to 6m and 20kg.
  • Workspace 500 x 500 x 200mm
  • Payload up to 10kg
  • including igus Robot Control (switch cabinet version)
  • Repeatability ±0.5mm
  • X & Y-axis speed up to 1m/s
  • Z axis (lead screw axis) speed max. 20mm/s

XYZ Gantry | Workspace 500 x 500 x 200mm
igus offers cartesian robots as XY Actuator (Single Rail), XY Gantries and XYZ Gantry robots for the most varied tasks. igus gantries include pre-configured drylin linear actuators and linear axes with NEMA stepper motors as well as all components required for self-assembly.

Axis Specifications:

  • X-axes: Consisting of: two drylin® ZLW-1040 belt-driven actuators, standard version, toothed belt tension 200N, feed 70 mm/rev, aluminium profile, surface: hard-anodised, PU toothed belt with steel cable, white, guide carriage in length 150mm, shaft end support made of plastic, driven by an igus stepper motor in installation size NEMA24 in the version with M12 connector and encoder, axes are mechanically synchronised by a main shaft made of aluminium AWMR-12
  • Y-axis: Consisting of: drylin® ZLW-1080 belt-driven actuators, standard version, toothed belt tension 200N, feed 70mm/rev, aluminium profile, surface: hard-anodised, PU toothed belt with steel cable, white, guide carriage in length 100mm, shaft end support made of aluminium, driven by an igus stepper motor in installation size NEMA23 in the version with M12 connector and encoder
  • Z-axis: Consisting of: drylin® SHT-12 linear actuator, stainless steel shafts, stainless steel trapezoidal lead screw TR10x2 with ball bearings, lead screw end unmachined 17mm, quad block, driven by an igus stepper motor in installation size NEMA17 in the version with M12 connector and encoder

Applications:

  • Measuring and testing machines
  • Handling and assembly technology
  • Identification in microelectronics
  • Tasks in small parts handling
  • Simple handling tasks, etc.

Control Systems

  • igus Robot Control software
  • igus D1 dryve motor control
  • Compatible with 3rd party robot control software

Optional accessories, available upon request:

  • Proximity switches
  • Initiators
  • Connecting cables
  • Cable carriers
  • Control systems

More Information:
In addition, further strokes up to 3m are available as standard and, after technical testing, up to 6m and 20kg.

Supplier's Site

Technical Specifications

  igus® inc.
Product Category Robots
Product Number DLE-RG-0014
Product Name XYZ Gantry, Workspace 500 x 500 x 200mm
Robot Type Cartesian; Gantry
Drive System Electric
Industry / Application Robotic Assembly; Measuring & testing machines, Handling & assembly technology, Identification in microelectronics, Tasks in small parts handling, Simple handling tasks
# of Axes 3 #
Load Capacity 10 kg (22.05 lbs)
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Automation - MICROLAB® NIMBUS - Hamilton Company
Specs
Robot Type Cartesian; (Robot System)
Drive System Electric
Industry / Application Dispensing (e.g., Gluing, Sealing, Filling); Pipetting
View Details
X/Y/Z Heavy Duty Cartesian Gantry System - MCS-UC2 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 3 #
X-axis Travel 1000 to 5250 mm (39.37 to 207 inch)
View Details
Pickers -  - ARBURG
Specs
Robot Type (Robot System)
Industry / Application Sprue Picker
Load Capacity 1 kg (2.21 lbs)
View Details
High Load Hexapod, 85 kg Centered Load Capacity, M6 - HXP200S-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Load Capacity 86.66 kg (191 lbs)
X-axis Travel 40 mm (1.57 inch)
View Details