igus® inc. XY Gantry, Workspace 300 x 300mm Encoder version DLE-FG-0001

Description
For loads up to 8.0[kg] for precision requirements up to approx. 0.5mm for speeds up to max. 1.5m/s XY Gantry | Workspace 300 x 300mm | Encoder version igus offers cartesian robots as XY Actuator (Single Rail), XY Gantries and XYZ Gantry robots for the most varied tasks. igus gantries include pre-configured drylin linear actuators and linear axes with NEMA stepper motors as well as all components required for self-assembly. Axis Specifications: X&Y axis: ZLW-0630-02-B & stepper NEMA17 with encoder Applications: Measuring and testing machines Handling and assembly technology Identification in microelectronics Tasks in small parts handling Simple handling tasks, etc. Control Systems igus Robot Control software igus D1 dryve motor control Compatible with 3rd party robot control software Optional accessories, available upon request: Proximity switches Initiators Connecting cables Cable carriers Control systems More Information: In addition, further strokes up to 3m are available as standard and, after technical testing, up to 6m and 20kg.
Description
For loads up to 8.0[kg] for precision requirements up to approx. 0.5mm for speeds up to max. 1.5m/s XY Gantry | Workspace 300 x 300mm | Encoder version igus offers cartesian robots as XY Actuator (Single Rail), XY Gantries and XYZ Gantry robots for the most varied tasks. igus gantries include pre-configured drylin linear actuators and linear axes with NEMA stepper motors as well as all components required for self-assembly. Axis Specifications: X&Y axis: ZLW-0630-02-B & stepper NEMA17 with encoder Applications: Measuring and testing machines Handling and assembly technology Identification in microelectronics Tasks in small parts handling Simple handling tasks, etc. Control Systems igus Robot Control software igus D1 dryve motor control Compatible with 3rd party robot control software Optional accessories, available upon request: Proximity switches Initiators Connecting cables Cable carriers Control systems More Information: In addition, further strokes up to 3m are available as standard and, after technical testing, up to 6m and 20kg.

Suppliers

Company
Product
Description
Supplier Links
XY Gantry, Workspace 300 x 300mm Encoder version - DLE-FG-0001 - igus® inc.
East Providence, RI, United States
XY Gantry, Workspace 300 x 300mm Encoder version
DLE-FG-0001
XY Gantry, Workspace 300 x 300mm Encoder version DLE-FG-0001
For loads up to 8.0[kg] for precision requirements up to approx. 0.5mm for speeds up to max. 1.5m/s XY Gantry | Workspace 300 x 300mm | Encoder version igus offers cartesian robots as XY Actuator (Single Rail), XY Gantries and XYZ Gantry robots for the most varied tasks. igus gantries include pre-configured drylin linear actuators and linear axes with NEMA stepper motors as well as all components required for self-assembly. Axis Specifications: X&Y axis: ZLW-0630-02-B & stepper NEMA17 with encoder Applications: Measuring and testing machines Handling and assembly technology Identification in microelectronics Tasks in small parts handling Simple handling tasks, etc. Control Systems igus Robot Control software igus D1 dryve motor control Compatible with 3rd party robot control software Optional accessories, available upon request: Proximity switches Initiators Connecting cables Cable carriers Control systems More Information: In addition, further strokes up to 3m are available as standard and, after technical testing, up to 6m and 20kg.
  • For loads up to 8.0[kg]
  • for precision requirements up to approx. 0.5mm
  • for speeds up to max. 1.5m/s

XY Gantry | Workspace 300 x 300mm | Encoder version
igus offers cartesian robots as XY Actuator (Single Rail), XY Gantries and XYZ Gantry robots for the most varied tasks. igus gantries include pre-configured drylin linear actuators and linear axes with NEMA stepper motors as well as all components required for self-assembly.

Axis Specifications:

  • X&Y axis: ZLW-0630-02-B & stepper NEMA17 with encoder

Applications:

  • Measuring and testing machines
  • Handling and assembly technology
  • Identification in microelectronics
  • Tasks in small parts handling
  • Simple handling tasks, etc.

Control Systems

  • igus Robot Control software
  • igus D1 dryve motor control
  • Compatible with 3rd party robot control software

Optional accessories, available upon request:

  • Proximity switches
  • Initiators
  • Connecting cables
  • Cable carriers
  • Control systems

More Information:
In addition, further strokes up to 3m are available as standard and, after technical testing, up to 6m and 20kg.

Supplier's Site

Technical Specifications

  igus® inc.
Product Category Robots
Product Number DLE-FG-0001
Product Name XY Gantry, Workspace 300 x 300mm Encoder version
Robot Type Cartesian; Gantry
Drive System Electric
Industry / Application Robotic Assembly; Measuring & testing machines, Handling & assembly technology, Identification in microelectronics, Tasks in small parts handling, Simple handling tasks
# of Axes 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Life Science Robotics - MICROLAB® STARlet - Hamilton Company
Specs
Robot Type Cartesian; (Robot System)
Drive System Electric
Industry / Application Dispensing (e.g., Gluing, Sealing, Filling); Pipetting
View Details
X/Y/Z Heavy Duty Cartesian Gantry System - MCS-UC2 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 3 #
X-axis Travel 1000 to 5250 mm (39.37 to 207 inch)
View Details
Pickers -  - ARBURG
Specs
Robot Type (Robot System)
Industry / Application Sprue Picker
Load Capacity 1 kg (2.21 lbs)
View Details
Hexapod, Vacuum Compatible, 200 mm Diameter Platform, 20 kg Load, M6 - HXP100V6-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details