igus® inc. 3-axis delta robot, Working diameter 360mm DLE-ZR-0005

Description
Product information For loads up to 5.0[kg] For precision requirements of 0.5[mm] At speeds up to max. 3.0[m/s] Optionally available Proximity switches incl. Mounting bracket Free Robot Control Software Connection cables in 3, 5 & 10m 3-axis delta robot | Working diameter 360mm Based on a modular system, users can choose between a compact DIY modular kit or pre-assembled in a transport frame. Now with calibrating pin for easy positioning at the zero point. The fixation takes place directly on the recording star and simplifies the calibration process. The cable clip for the delta robot was developed for safe cable guidance, for example, of individual pneumatic hoses along the coupling joints. Easy to fit, lightweight. Technical details 360mm workspace diameter with 180mm of working height Pick rate of max. 60/min. Self-lubricating, maintenance-free drylin® ZLW belt-driven axes Typical application areas Handling, pick & place, robotics, automation Control system The linear robot can be controlled by our igus® Robot Control directly with its advantages. If you want to use your own (robot) control system, that is no problem either. Alternatively, it is also possible to operate each axis individually with a control system. For example, with our igus® D1 dryve motor control system. With this control architecture, you need one motor control System per linear axis or motor and an additional master control system which controls the coordination of the movement. You must then program the inverse kinematics for the delta robot yourself on your development environment. Not particularly convenient but feasible. The motor control systems are not included in the part and can be ordered from us as an option. A master control system is currently not offered by igus. Optional accessories Proximity switches, connecting cables, energy chains and control systems are available upon request.
Description
Product information For loads up to 5.0[kg] For precision requirements of 0.5[mm] At speeds up to max. 3.0[m/s] Optionally available Proximity switches incl. Mounting bracket Free Robot Control Software Connection cables in 3, 5 & 10m 3-axis delta robot | Working diameter 360mm Based on a modular system, users can choose between a compact DIY modular kit or pre-assembled in a transport frame. Now with calibrating pin for easy positioning at the zero point. The fixation takes place directly on the recording star and simplifies the calibration process. The cable clip for the delta robot was developed for safe cable guidance, for example, of individual pneumatic hoses along the coupling joints. Easy to fit, lightweight. Technical details 360mm workspace diameter with 180mm of working height Pick rate of max. 60/min. Self-lubricating, maintenance-free drylin® ZLW belt-driven axes Typical application areas Handling, pick & place, robotics, automation Control system The linear robot can be controlled by our igus® Robot Control directly with its advantages. If you want to use your own (robot) control system, that is no problem either. Alternatively, it is also possible to operate each axis individually with a control system. For example, with our igus® D1 dryve motor control system. With this control architecture, you need one motor control System per linear axis or motor and an additional master control system which controls the coordination of the movement. You must then program the inverse kinematics for the delta robot yourself on your development environment. Not particularly convenient but feasible. The motor control systems are not included in the part and can be ordered from us as an option. A master control system is currently not offered by igus. Optional accessories Proximity switches, connecting cables, energy chains and control systems are available upon request.

Suppliers

Company
Product
Description
Supplier Links
3-axis delta robot, Working diameter 360mm - DLE-ZR-0005 - igus® inc.
East Providence, RI, United States
3-axis delta robot, Working diameter 360mm
DLE-ZR-0005
3-axis delta robot, Working diameter 360mm DLE-ZR-0005
Product information For loads up to 5.0[kg] For precision requirements of 0.5[mm] At speeds up to max. 3.0[m/s] Optionally available Proximity switches incl. Mounting bracket Free Robot Control Software Connection cables in 3, 5 & 10m 3-axis delta robot | Working diameter 360mm Based on a modular system, users can choose between a compact DIY modular kit or pre-assembled in a transport frame. Now with calibrating pin for easy positioning at the zero point. The fixation takes place directly on the recording star and simplifies the calibration process. The cable clip for the delta robot was developed for safe cable guidance, for example, of individual pneumatic hoses along the coupling joints. Easy to fit, lightweight. Technical details 360mm workspace diameter with 180mm of working height Pick rate of max. 60/min. Self-lubricating, maintenance-free drylin® ZLW belt-driven axes Typical application areas Handling, pick & place, robotics, automation Control system The linear robot can be controlled by our igus® Robot Control directly with its advantages. If you want to use your own (robot) control system, that is no problem either. Alternatively, it is also possible to operate each axis individually with a control system. For example, with our igus® D1 dryve motor control system. With this control architecture, you need one motor control System per linear axis or motor and an additional master control system which controls the coordination of the movement. You must then program the inverse kinematics for the delta robot yourself on your development environment. Not particularly convenient but feasible. The motor control systems are not included in the part and can be ordered from us as an option. A master control system is currently not offered by igus. Optional accessories Proximity switches, connecting cables, energy chains and control systems are available upon request.

Product information

  • For loads up to 5.0[kg]
  • For precision requirements of 0.5[mm]
  • At speeds up to max. 3.0[m/s]

Optionally available

  • Proximity switches incl. Mounting bracket
  • Free Robot Control Software
  • Connection cables in 3, 5 & 10m

3-axis delta robot | Working diameter 360mm
Based on a modular system, users can choose between a compact DIY modular kit or pre-assembled in a transport frame. Now with calibrating pin for easy positioning at the zero point. The fixation takes place directly on the recording star and simplifies the calibration process.
The cable clip for the delta robot was developed for safe cable guidance, for example, of individual pneumatic hoses along the coupling joints. Easy to fit, lightweight.

Technical details

  • 360mm workspace diameter with 180mm of working height
  • Pick rate of max. 60/min.
  • Self-lubricating, maintenance-free drylin® ZLW belt-driven axes

Typical application areas
Handling, pick & place, robotics, automation

Control system
The linear robot can be controlled by our igus® Robot Control directly with its advantages. If you want to use your own (robot) control system, that is no problem either.

Alternatively, it is also possible to operate each axis individually with a control system. For example, with our igus® D1 dryve motor control system. With this control architecture, you need one motor control System per linear axis or motor and an additional master control system which controls the coordination of the movement. You must then program the inverse kinematics for the delta robot yourself on your development environment. Not particularly convenient but feasible.
The motor control systems are not included in the part and can be ordered from us as an option. A master control system is currently not offered by igus.

Optional accessories
Proximity switches, connecting cables, energy chains and control systems are available upon request.

Supplier's Site

Technical Specifications

  igus® inc.
Product Category Robots
Product Number DLE-ZR-0005
Product Name 3-axis delta robot, Working diameter 360mm
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Pick and place
# of Axes 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Automated Robotic Melt Shop - ARMS® - Inductotherm Group
Specs
Robot Type (Robot System)
Industry / Application Foundry, Melt Shop
Load Capacity 30 to 500 kg (66.15 to 1102 lbs)
View Details
Multi-axis robots -  - ARBURG
Specs
Robot Type (Robot System)
Load Capacity 12 to 25 kg (26.46 to 55.12 lbs)
View Details
Custom Fastener Insertion System with Automatic Feeder - VIM-400 - Visumatic Industrial Products
Specs
Robot Type Cartesian (optional feature); 6 Axis; (Robot System)
Industry / Application Robotic Assembly
View Details
Industrial Robotics - Articulated Robots - HIWIN Corporation
Specs
Robot Type Articulated
View Details