igus® inc. XY Gantry, Workspace 500 x 500 mm DLE-FG-0003

Description
For loads up to 8.0 [kg] For precision requirements up to approx. 0.5 [mm] At speeds up to max. 1.5 [m/s] XY Gantry igus offers cartesian robots as XY Actuator (Single Rail), XY Gantries and XYZ Gantry robots for the most varied tasks. igus gantries include pre-configured drylin linear actuators and linear axes with NEMA stepper motors as well as all components required for self-assembly. Axis Specifications: X axis: drylin ZLW-1040 toothed belt axis with NEMA23 stepper motor with stranded wires Y-axis: drylin ZLW-1040 toothed belt axis with NEMA17 stepper motor with stranded wires Applications: Measuring and testing machines Handling and assembly technology Identification in microelectronics Tasks in small parts handling Simple handling tasks, etc. Control Systems igus D1 dryve motor control Optional accessories, available upon request: Proximity switches Initiators Connecting cables Cable carriers Control systems More Information: In addition, further strokes up to 3m are available as standard and, after technical testing, up to 6m and 20kg.
Description
For loads up to 8.0 [kg] For precision requirements up to approx. 0.5 [mm] At speeds up to max. 1.5 [m/s] XY Gantry igus offers cartesian robots as XY Actuator (Single Rail), XY Gantries and XYZ Gantry robots for the most varied tasks. igus gantries include pre-configured drylin linear actuators and linear axes with NEMA stepper motors as well as all components required for self-assembly. Axis Specifications: X axis: drylin ZLW-1040 toothed belt axis with NEMA23 stepper motor with stranded wires Y-axis: drylin ZLW-1040 toothed belt axis with NEMA17 stepper motor with stranded wires Applications: Measuring and testing machines Handling and assembly technology Identification in microelectronics Tasks in small parts handling Simple handling tasks, etc. Control Systems igus D1 dryve motor control Optional accessories, available upon request: Proximity switches Initiators Connecting cables Cable carriers Control systems More Information: In addition, further strokes up to 3m are available as standard and, after technical testing, up to 6m and 20kg.

Suppliers

Company
Product
Description
Supplier Links
XY Gantry, Workspace 500 x 500 mm - DLE-FG-0003 - igus® inc.
East Providence, RI, United States
XY Gantry, Workspace 500 x 500 mm
DLE-FG-0003
XY Gantry, Workspace 500 x 500 mm DLE-FG-0003
For loads up to 8.0 [kg] For precision requirements up to approx. 0.5 [mm] At speeds up to max. 1.5 [m/s] XY Gantry igus offers cartesian robots as XY Actuator (Single Rail), XY Gantries and XYZ Gantry robots for the most varied tasks. igus gantries include pre-configured drylin linear actuators and linear axes with NEMA stepper motors as well as all components required for self-assembly. Axis Specifications: X axis: drylin ZLW-1040 toothed belt axis with NEMA23 stepper motor with stranded wires Y-axis: drylin ZLW-1040 toothed belt axis with NEMA17 stepper motor with stranded wires Applications: Measuring and testing machines Handling and assembly technology Identification in microelectronics Tasks in small parts handling Simple handling tasks, etc. Control Systems igus D1 dryve motor control Optional accessories, available upon request: Proximity switches Initiators Connecting cables Cable carriers Control systems More Information: In addition, further strokes up to 3m are available as standard and, after technical testing, up to 6m and 20kg.
  • For loads up to 8.0 [kg]
  • For precision requirements up to approx. 0.5 [mm]
  • At speeds up to max. 1.5 [m/s]

XY Gantry
igus offers cartesian robots as XY Actuator (Single Rail), XY Gantries and XYZ Gantry robots for the most varied tasks. igus gantries include pre-configured drylin linear actuators and linear axes with NEMA stepper motors as well as all components required for self-assembly.

Axis Specifications:
X axis: drylin ZLW-1040 toothed belt axis with NEMA23 stepper motor with stranded wires
Y-axis: drylin ZLW-1040 toothed belt axis with NEMA17 stepper motor with stranded wires

Applications:

  • Measuring and testing machines
  • Handling and assembly technology
  • Identification in microelectronics
  • Tasks in small parts handling
  • Simple handling tasks, etc.

Control Systems

  • igus D1 dryve motor control

Optional accessories, available upon request:

  • Proximity switches
  • Initiators
  • Connecting cables
  • Cable carriers
  • Control systems

More Information:
In addition, further strokes up to 3m are available as standard and, after technical testing, up to 6m and 20kg.

Supplier's Site

Technical Specifications

  igus® inc.
Product Category Robots
Product Number DLE-FG-0003
Product Name XY Gantry, Workspace 500 x 500 mm
Robot Type Cartesian; Gantry
Drive System Electric
Industry / Application Robotic Assembly; Measuring & testing machines, Handling & assembly technology, Identification in microelectronics, Tasks in small parts handling, Simple handling tasks
# of Axes 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Autobonder Desktop Series 3X - 110020201 - Hernon Manufacturing, Inc.
Specs
Robot Type Gantry
View Details
Linear robotic systems -  - ARBURG
Specs
Robot Type (Robot System)
Load Capacity 3 kg (6.62 lbs)
View Details
High Load Hexapod, 50 kg Centered Load Capacity, M6 - HXP200-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Load Capacity 50.98 kg (112 lbs)
X-axis Travel 59 mm (2.32 inch)
View Details
6-Axis Hexapod - H-824 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Research and Industry, Standard and Vacuum Environments. For Micromanipulation, Biotechnology, Semiconductor Manufacturing
View Details