igus® inc. XYZ Gantry, Workspace 500 x 500 x 100 mm DLE-RG-0001

Description
For loads up to 2.5 [kg] For precision requirements up to approx. 0.8 [mm] At speeds up to max. 0.5 [m/s] XYZ Gantry | Workspace 500 x 500 x 100 mm igus offers cartesian robots as XY Actuator (Single Rail), XY Gantries and XYZ Gantry robots for the most varied tasks. igus gantries include pre-configured drylin linear actuators and linear axes with NEMA stepper motors as well as all components required for self-assembly. Axis Specifications: X-axis: drylin ZLW-1040 toothed belt axis with NEMA23 stepper motor with encoder Y-axis: drylin ZLW-1080 toothed belt axis with NEMA23 stepper motor with encoder Z-axis: drylin GRW boom axis with rack and pinion drive and NEMA17 stepper motor with encoder Applications: Measuring and testing machines Handling and assembly technology Identification in microelectronics Tasks in small parts handling Simple handling tasks, etc. Control Systems igus Robot Control software igus D1 dryve motor control Compatible with 3rd party robot control software More Information: In addition, further strokes up to 3m are available as standard and, after technical testing, up to 6m and 20kg. Optional accessories, available upon request: Proximity switches Initiators Connecting cables Cable carriers Control systems
Description
For loads up to 2.5 [kg] For precision requirements up to approx. 0.8 [mm] At speeds up to max. 0.5 [m/s] XYZ Gantry | Workspace 500 x 500 x 100 mm igus offers cartesian robots as XY Actuator (Single Rail), XY Gantries and XYZ Gantry robots for the most varied tasks. igus gantries include pre-configured drylin linear actuators and linear axes with NEMA stepper motors as well as all components required for self-assembly. Axis Specifications: X-axis: drylin ZLW-1040 toothed belt axis with NEMA23 stepper motor with encoder Y-axis: drylin ZLW-1080 toothed belt axis with NEMA23 stepper motor with encoder Z-axis: drylin GRW boom axis with rack and pinion drive and NEMA17 stepper motor with encoder Applications: Measuring and testing machines Handling and assembly technology Identification in microelectronics Tasks in small parts handling Simple handling tasks, etc. Control Systems igus Robot Control software igus D1 dryve motor control Compatible with 3rd party robot control software More Information: In addition, further strokes up to 3m are available as standard and, after technical testing, up to 6m and 20kg. Optional accessories, available upon request: Proximity switches Initiators Connecting cables Cable carriers Control systems

Suppliers

Company
Product
Description
Supplier Links
XYZ Gantry, Workspace 500 x 500 x 100 mm - DLE-RG-0001 - igus® inc.
East Providence, RI, United States
XYZ Gantry, Workspace 500 x 500 x 100 mm
DLE-RG-0001
XYZ Gantry, Workspace 500 x 500 x 100 mm DLE-RG-0001
For loads up to 2.5 [kg] For precision requirements up to approx. 0.8 [mm] At speeds up to max. 0.5 [m/s] XYZ Gantry | Workspace 500 x 500 x 100 mm igus offers cartesian robots as XY Actuator (Single Rail), XY Gantries and XYZ Gantry robots for the most varied tasks. igus gantries include pre-configured drylin linear actuators and linear axes with NEMA stepper motors as well as all components required for self-assembly. Axis Specifications: X-axis: drylin ZLW-1040 toothed belt axis with NEMA23 stepper motor with encoder Y-axis: drylin ZLW-1080 toothed belt axis with NEMA23 stepper motor with encoder Z-axis: drylin GRW boom axis with rack and pinion drive and NEMA17 stepper motor with encoder Applications: Measuring and testing machines Handling and assembly technology Identification in microelectronics Tasks in small parts handling Simple handling tasks, etc. Control Systems igus Robot Control software igus D1 dryve motor control Compatible with 3rd party robot control software More Information: In addition, further strokes up to 3m are available as standard and, after technical testing, up to 6m and 20kg. Optional accessories, available upon request: Proximity switches Initiators Connecting cables Cable carriers Control systems
  • For loads up to 2.5 [kg]
  • For precision requirements up to approx. 0.8 [mm]
  • At speeds up to max. 0.5 [m/s]

XYZ Gantry | Workspace 500 x 500 x 100 mm
igus offers cartesian robots as XY Actuator (Single Rail), XY Gantries and XYZ Gantry robots for the most varied tasks. igus gantries include pre-configured drylin linear actuators and linear axes with NEMA stepper motors as well as all components required for self-assembly.

Axis Specifications:
X-axis:
drylin ZLW-1040 toothed belt axis with NEMA23 stepper motor with encoder
Y-axis: drylin ZLW-1080 toothed belt axis with NEMA23 stepper motor with encoder
Z-axis: drylin GRW boom axis with rack and pinion drive and NEMA17 stepper motor with encoder

Applications:

  • Measuring and testing machines
  • Handling and assembly technology
  • Identification in microelectronics
  • Tasks in small parts handling
  • Simple handling tasks, etc.

Control Systems

  • igus Robot Control software
  • igus D1 dryve motor control
  • Compatible with 3rd party robot control software

More Information:
In addition, further strokes up to 3m are available as standard and, after technical testing, up to 6m and 20kg.

Optional accessories, available upon request:

  • Proximity switches
  • Initiators
  • Connecting cables
  • Cable carriers
  • Control systems
Supplier's Site

Technical Specifications

  igus® inc.
Product Category Robots
Product Number DLE-RG-0001
Product Name XYZ Gantry, Workspace 500 x 500 x 100 mm
Robot Type Cartesian; Gantry
Drive System Electric
Industry / Application Robotic Assembly; Measuring & testing machines, Handling & assembly technology, Identification in microelectronics, Tasks in small parts handling, Simple handling tasks
# of Axes 3 #
Load Capacity 2.5 kg (5.51 lbs)
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Automation - MICROLAB® NIMBUS - Hamilton Company
Specs
Robot Type Cartesian; (Robot System)
Drive System Electric
Industry / Application Dispensing (e.g., Gluing, Sealing, Filling); Pipetting
View Details
X/Z Heavy Duty Gantry Robot - MGS-UC3 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 4750 mm (39.37 to 187 inch)
View Details
Linear robotic systems -  - ARBURG
Specs
Robot Type (Robot System)
Load Capacity 20 kg (44.1 lbs)
View Details
High Load Hexapod, 450 kg Centered Load Capacity, M6 - HXP1000-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details