BARTEC Datasheets for Liquid Flow Meters

Liquid flow meters are used to measure the volumetric flow rate or amount of a moving liquid.
Liquid Flow Meters: Learn more

Product Name Notes
A measurement system with a magnetic inductive device for the precise delivery of liquid chemicals. Can be combined in one system with PETRO 3003 Tiger for diesel and DEF delivery.
HY COMP is a calibrated and approved measuring system for the distribution of gaseous compressed hydrogen. It combines measurement technology, product monitoring, and data transmission into a unified system for...
HY LOG provides a continuous overview of Hydrogen quantities and position. It is applicable in various fields such as MEGCs, tube trailers, railway/ship containers, etc. With integrated solar panels and...
Luboil is the new PETRO 3003 application to significantly improve handling and work routines in the measured delivery of lubricants.
MID approved measurement system for road tankers that deliver liquefied petroleum gas (propane, butane, or ratios of both). PETRO 3003 LPG combines measurement, monitoring, and data transfer into one coherent...
PETRO 3003 Aircraft Refueling is a combination of three features measurement, data transfer, and OnBoard computer into one coherent system. Together, they form a highly efficient OnTruck operation for aircraft...
Road tankers transport a wide variety of liquids and gases, such as petroleum products, chemicals, and liquefied gases, from one location to another. These products are often hazardous and require...
The PETRO 3003 Volutiger | Volubottle system for the combined delivery of bulk and small quantities is the most powerful on the market right now. The unique integration of measured...
The unique and patented PETRO 3003 TIGER system works without any gas separator device or specific fine filter. It allows you to use up to three pumped wet hoses and...