FLUX-GERÄTE GMBH Datasheets for Liquid Flow Meters

Liquid flow meters are used to measure the volumetric flow rate or amount of a moving liquid.
Liquid Flow Meters: Learn more

Product Name Notes
Features and benefits: for flowrates of 10-240 l/min with electronic LCD unit oval rotor type oval rotors in version for low or high viscosity products very high measurement accuracy ±
Features and benefits: for flowrates of 10-350 l/min with electronic LCD unit oval rotor type oval rotors in version for low or high viscosity products very high measurement accuracy ±
Features and benefits: for flowrates of 2-30 l/min with electronic LCD unit oval rotor type oval rotors in version for low or high viscosity products very high measurement accuracy ±
Features and benefits: for flowrates of 3-80 l/min with electronic LCD unit oval rotor type very high measurement accuracy ± 0,5 % low pressure drop horizontal or vertical use display...
Features and benefits: for flowrates of 6-120 l/min with electronic LCD unit oval rotor type oval rotors in version for low or high viscosity products very high measurement accuracy ±
Features and benefits: for small flowrates of 10-100 l/h with pulse outlet (thread connection) oval rotor type very high measurement accuracy ± 1 % low pressure drop horizontal or vertical...
Features and benefits: for small flowrates of 30-500 l/h with pulse outlet (thread connection) oval rotor type very high measurement accuracy ± 1 % low pressure drop horizontal or vertical...
Features and benefits: interlocked wheel impeller in the measuring chamber Flowrate 5-50 l/min Viscosity max. 40 mPas (cP) Operating pressure at 20 °C 4 bar Operating temperature ? 10 °C...
Features and benefits: nutating disc type flowrates of 10 to 100 l/min measurement accuracy ± 1 % viscosity up to 2.500 mPas (cP) display in litres, Imperial gallons, US gallons...
Features and benefits: nutating disc type flowrates of 25 to 250 l/min measurement accuracy ± 1 % viscosity up to 2500 mPas (cP) display in litres, Imperial gallons, US gallons...