Burger & Brown Engineering, Inc. Datasheets for Liquid Flow Meters
Liquid flow meters are used to measure the volumetric flow rate or amount of a moving liquid.
Liquid Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| Automatically adjusts flow rate to user-selected value regardless of changes in line pressure. Includes Programmable SPDT Switch, Analog Output and FCI Technology. Tracer®vma Electronic Flowmeter with AutoReg™ automatically adjusts the... | |
| Ideal for monitoring water flow and, when used in conjunction with a control valve, permits precise regulation of water flow. Indicating vane visible through sight glass provides continuous flow rate... | |
| Smartflow® hot oil/water flowmeters are durable, vaneoperated devices that provide visual indication of flow rate in gallons per minute. The indicator ball is separated from the process by a high... | |
| The TracerVM Flowmeter is a non-display sensor that provides a 0.5 to 3.5 Volt output for process temperature and flow rate. Flow sensor technology is highly accurate and repeatable vortex... | |
| Tracer Electronic Flowmeter with Liquid Crystal Display (LCD) measures liquid flow rate, temperature, calculates BTU’s per minute and incorporates a new Flow Characteristic Indicator (FCI). The highly-visible display is configured... | |
| Tracer Electronic Switching Flowmeter measures liquid flow rate and temperature while providing a selectable analog signal and programmable switch for low or high flow and temperature. 8 to 28VDC power... | |
| Tracer®vm; Electronic Flowmeter with User Interface employs reliable vortex shedding technology to monitor liquid flow rate and temperature. The newly designed control circuit provides programmable switch set points for high... | |
| Using FCI Technology, Dr. Eddy displays the condition of the water as it relates to flow efficiency: laminar flow, transient flow, or turbulent flow. Dr. Eddy has four scales built... |