Max Machinery, Inc. Datasheets for Liquid Flow Meters
Liquid flow meters are used to measure the volumetric flow rate or amount of a moving liquid.
Liquid Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| SPECIFICATIONS Flow Range (at 1 cP) 10 to 4000 cc/min. Maximum Operating Pressure 140 bar (2000 psi) Displacement 10.5 cc/rev Weight 5.0 kg Recommended Filtration 10 micron Port Sizes ⅜ | |
| SPECIFICATIONS Flow Range (at 2 cP) 1 to 1800 cc/min. Maximum Operating Pressure 70 bar or 210 bar (1000 or 3000 psi) Displacement 0.89 cc/rev Weight 0.6 kg Recommended Filtration... | |
| SPECIFICATIONS Flow Range (at 2 cps) 0.07 to 35 liters/min. Maximum Operating Pressure 70 bar or 210 bar (1000 or 3000 psi) Displacement 47.6 cc/rev Weight 10.0 kg Recommended Filtration... | |
| SPECIFICATIONS Flow Range (at 2 cps) 0.15 to 100 liters/min. Maximum Operating Pressure 70 bar or 210 bar (1000 or 3000 psi) Displacement 169.5 cc/rev Weight 25.0 kg Recommended Filtration... | |
| SPECIFICATIONS Flow Range (at 3 cP) 10 to 10,000 cc/min. Maximum Operating Pressure 70 bar or 210 bar (1000 or 3000 psi) Displacement 10.5 cc/rev Weight 3.3 kg Recommended Filtration... | |
| SPECIFICATIONS Flow Range (at 3 cP) 15 to 1400 liters/min. Maximum Operating Pressure 35 or 240 bar (500, 3500 psi) Displacement 0.575 liters/rev Weight 45.4 kg Recommended Filtration 150 micron... | |
| SPECIFICATIONS Flow Range (at 3 cP) 2.0 to 189 liters/min. Maximum Operating Pressure 35, 105, or 240 bar (500, 1500, 3500 psi) Displacement 0.062 liters/rev Weight 13.6 kg Recommended Filtration... | |
| SPECIFICATIONS Flow Range (at 3 cP) 5.0 to 540 liters/min. Maximum Operating Pressure 35 or 240 bar (500, 3500 psi) Displacement 0.182 liters/rev Weight 18.1 kg Recommended Filtration 150 micron... | |
| SPECIFICATIONS Flow Range 0.04 to 4 liters/min. Maximum Operating Pressure 414 bar (6000 psi) Displacement 1.8 cc/rev Weight 1.1 kg Recommended Filtration 15 micron Port Size(s) 1/8 " NPT or... | |
| SPECIFICATIONS Flow Range 0.15 to 15 liters/min. Maximum Operating Pressure 414 bar (6000 psi) Displacement 4.2 cc/rev Weight 1.8 kg Recommended Filtration 15 micron Port Size(s) 3/8 " NPT or... | |
| SPECIFICATIONS Flow Range 0.2 to 45 liters/min. Maximum Operating Pressure 414 bar (6000 psi) Displacement 13.5 cc/rev Weight 3.7 kg Recommended Filtration 30 micron Port Size(s) 1/2 " NPT or... | |
| SPECIFICATIONS Flow Range 1.05 to 105 liters/min. Maximum Operating Pressure 414 bar (6000 psi) Displacement 38 cc/rev Weight 7.7 kg Recommended Filtration 30 micron Port Size(s) 3/4 " NPT, #10... | |
| SPECIFICATIONS Flow Range 2.4 to 240 liters/min. Maximum Operating Pressure 414 bar (6000 psi) Displacement 133 cc/rev Weight 21 kg Recommended Filtration 30 micron Port Size(s) 1 " NPT, #16... | |
| The Max Piston family of flow meters feature the highest accuracy (0.2% of reading), widest flow range, 200:1 or more, smallest displacements and the tightest fits and tolerances making them... |