Spire Metering Technology Datasheets for Liquid Flow Meters

Liquid flow meters are used to measure the volumetric flow rate or amount of a moving liquid.
Liquid Flow Meters: Learn more

Product Name Notes
280W-R is a static water meter with no moving parts to wear or tear. It is literally maintenance-free. The sensor is a straight-through type, no blockage exists. This not only...
Spire Metering’s 280W-CI Ultrasonic Water Meter stands out among the competition due to its rugged design, multi-path technology, wide dynamic range and extensive AMR functions. The 280W-CI performs reliably when...
280W-R ultrasonic water meter is the latest innovation from Spire Metering. It is specially designed for domestic water metering applications where conventional water meters fail due to harsh environment, solids...
Fully featured for non-intrusive accurate liquid flow measurement. Guaranteed lowest price! RH20 Handheld Ultrasonic Flowmeter is one of the most powerful flowmeters available for liquid flow measurement. The utilization of...
Like other members of the Enduro series ultrasonic flowmeters, EF10 is designed for fixed installation. Its electronic enclosure is rated for IP65 (NEMA 4X) or IP67, thus, it can be...
Like other members of the EnduroFlow series ultrasonic flowmeters, the EF40 is designed for fixed installations. The electronic enclosure is rated for IP65 (NEMA 4X) or IP67, thus it can...
Our innovation never stops! This Handheld Ultrasonic flow and BTU meter, RH40, is a revolutionary portable meter with numerous features and powerful functions. It is the most compact and mobile...
SpireMag Series MAG888 high-performance magnetic flowmeter accurately measures the flow volume of any conductive liquids, such as water, salt water, sewage, pulps, slurry, acid, alkali, or, any mixtures of liquids...
The SpireMag series MAG888-DC flowmeter is a battery-powered high-performance magnetic water meter designed for water and wastewater industry to accurately measure the water flow in closed conduits. MAG888-DC is ideal...