Belimo Americas Datasheets for Liquid Flow Meters
Liquid flow meters are used to measure the volumetric flow rate or amount of a moving liquid.
Liquid Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| Flow Meter NPT 1 1/2", Forged Brass, Nickel Plated, 47.5 GPM, Power Supply 24V, Output signal 0 - 10VDC | |
| Flow Meter NPT 1 1/4", Forged Brass, Nickel Plated, 34.2 GPM, Power Supply 24V, Output signal 0 - 10VDC | |
| Flow Meter NPT 1", Forged Brass, Nickel Plated, 21.8 GPM, Power Supply 24V, Output signal 0 - 10VDC | |
| Flow Meter NPT 1/2", Forged Brass, Nickel Plated, 6.6 GPM, Power Supply 24V, Output signal 0 - 10VDC | |
| Flow Meter NPT 2", Forged Brass, Nickel Plated, 91.2 GPM, Power Supply 24V, Output signal 0 - 10VDC | |
| Flow Meter NPT 3/4", Forged Brass, Nickel Plated, 12.4 GPM, Power Supply 24V, Output signal 0 - 10VDC |