Great Plains Industries, Inc. Datasheets for Liquid Flow Meters
Liquid flow meters are used to measure the volumetric flow rate or amount of a moving liquid.
Liquid Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| ANSI 150lb flange, use with most chemicals | |
| Available in Nylon or Aluminum gallon or liter calibration | |
| Brass housing, use with water and other compatible fluids | |
| Calibrated at the factory for thin viscosity petroleum fuels | |
| Designed for indoor or outdoor, year round use on water systems | |
| Field calibration available, faceplate rotates 90° | |
| Fluid pressure limited by the type and size of the clamp connection | |
| Fluid pressure limited by the type and size of the process connection | |
| Gallon or liter calibration and NPT or BSPP threads | |
| Gallon or liter calibration and NPT or ISO threads | |
| Gallon or liter calibration, aluminum housing | |
| Gallon or liter calibration, nylon housing | |
| High pressure stainless housing, 200 mesh strainer size | |
| High pressure stainless housing, 28 mesh strainer size | |
| High pressure stainless housing, 55 mesh strainer size | |
| Optional computer electronics, Tri-Clover® Fittings | |
| Optional computer electronics | |
| PPS housing, 200 mesh strainer size | |
| PPS housing, 60 mesh strainer size | |
| PVC housing, use with water and other compatible fluids | |
| Stainless steel housing, available in aluminum and bronze | |
| Stainless steel housing, available in aluminum and IP stainless steel | |
| Stainless steel housing, available in aluminum | |
| Use with petroleum based products |