Fluid Components Intl. (FCI) Datasheets for Liquid Flow Meters

Liquid flow meters are used to measure the volumetric flow rate or amount of a moving liquid.
Liquid Flow Meters: Learn more

Product Name Notes
FCI provides flow transmitters that include a thermowell mounted sensing element and integral or remote electronics that accurately indicate flow rate at the sensing location. The flow element is directly...
FCI’s AS-FS Dual Output flow sensor provides fully redundant and separate outputs in the same outline dimension envelope of single sensor output designs. This is achieved by employing two electrically...
FCI's AS-FS Series flow switches utilize no moving parts, ultra-reliable thermal dispersion flow measurement technology to detect a flow rate above or below a predetermined set point at the sensing...
The FLT93B BASIC insertion type FlexSwitch for flow and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. FCI is the only thermal manufacturer...
The FLT93C insertion and inline type FlexSwitches for sanitary flow, level and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product is...
The FLT93F insertion type FlexSwitch for flow and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product was designed for heavy industrial...
The FLT93L inline type FlexSwitch for flow and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. FCI is the only thermal manufacturer providing...
The FLT93S insertion type FlexSwitch for flow and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product was designed for heavy industrial...
The FS10A is a universal flow monitor and switch specifically designed for gas and liquid process analyzer sampling systems. The FS10A is a fast responding, highly repeatable sensor which installs...
The FS10i is a universal flow switch and flow monitor designed for simple insertion into ½” (13mm) or larger diameter pipes and square ducts. The unit is suitable for either...