Micronics, Ltd. Datasheets for Liquid Flow Meters

Liquid flow meters are used to measure the volumetric flow rate or amount of a moving liquid.
Liquid Flow Meters: Learn more

Product Name Notes
Features Carry Case: The PF440IP is supplied in a hard wearing IP67 case 'B' Transducers: 50mm OD to 2000mm OD pipe, IP68 rated Flow Velocity Range: 0.1m/s to 10m/s. Bi-directional...
Features Compact, rugged, water tight, dustproof. Up to 4 years logging from Alkaline "D" cells. Free onboard Windows compatible analysis software. Large capacity memory store. Fast download via RS232 port.
Features Factory configured for pipe size - minimal site configuration. Simplified guide rail & sensor assembly - simple installation. Clamp-on non-invasive & low install cost. LCD with backlight - install...
Features Flow Range – 0.1m/sec to 20m/sec bi-directional Display – 64 x 240 pixels graphic display Programming via 16 key control panel Battery or mains operation Rechargeable battery Battery Life...
Features Flow Range - 0.1m/sec to 20m/sec bi-directional. Display - 64 x 240 pixels graphic display. Programming is password protected via 15 key control panel. Power - 86v to 264v...
Features Flow range - 250 l/h up to 120m³/h Pipe range - DN65 up to DN100 Selectable pulse values Horizontal or vertical mounting Use with heat calculator or stand-alone with...
Features Flow range - 30 l/h up to 3000m³/h Pipe range - DN15 up to DN200 For Cold (30°C) or Hot (90°C) water Screwed or Flanged pipe connections dependent on...
Features Flow range - 6 l/h up to 30m³/h Pipe range - DN15 up to DN50 Pre-equipped for communication with choice of option boards Heating, Cooling or Combined applications, Horizontal...
Features Flow range - 6 l/h up to 30m³/h Pipe range - DN15 up to DN50 Selectable pulse values Horizontal or vertical mounting Use with heat calculator or stand-alone with...
Features Measure Level or Open Channel Flow. User-Friendly Calibration System. Isolated 4-20mA (1000 ohm). False Echo Rejection. 2 Programmable Control Relays. Electrical Surge Protection. Intrinsically Safe Sensor Option. Plug and...
Features Monitor flows through partially full pipes or open channels. Eliminates the need for flumes or weirs. Automatic temperature compensation. Barriers for I S operation. 2 million point data logger.
Features Simple 5-Key calibration. Password protected. USB output to flash drives. 2 million point logger. Windows software.
Features Single clamp-on transducer. Fast, simple operation. Rugged, waterproof. On board data logger. Free analysis software.
Features Watertight enclosure. RFI rejection Filters. Signal strength Indicator. Backflow protection.
Features WRAS Approved EEC Class B Approved Working Pressure: 16 Bar Dry Dial For cold (30°C) or hot (90°C) water Brass Body Epoxy Powder Coated Real performances exceed EEC and...
The new heat/energy metering solution from Micronics. Simple, low cost, hot or chilled water energy measurement from outside the pipe. A smarter solution than in-line meters! The U1000 HM is...