Sensirion Datasheets for Liquid Flow Meters

Liquid flow meters are used to measure the volumetric flow rate or amount of a moving liquid.
Liquid Flow Meters: Learn more

Product Name Notes
Made to Measure: The Next Level in Liquid Flow Sensing The SLF3x series is the next generation of Sensirion’s liquid flow sensors. By combining Sensirion’s excellent 20-year track record in...
Designed for integration in demanding flow control systems, the SLI liquid flow meter series is a high precision solution for low flow rates of liquids based on water or hydrocarbons...
Featuring Sensirion’s innovative sensor technology in a robust and compact housing, the SLS-1500 offers a versatile sensing solution for applications in demanding industrial environments and laboratory settings. Sensirion’s modular approach,...
Safe, precise, and reliable measurement of low flow rates in medical environment has never been so easy: The single-use liquid flow sensors of the LD20 series measure the liquid flow...
Sensirion offers the compact and chemical-resistant liquid flow meter LS32-1500 for integration into instruments and other closed systems with low flow rates of up to 40 ml/min. With a compact...
Sometimes innovative ideas ask for new solutions and the team of experts at Sensirion is always keen on finding ways to make interesting applications happen through our technology. Customizations are...
Tailored to the integration in demanding coating systems, the SLQ-QT105 is a semicon grade-sensor solution for flow rates of up to 120 ml/min of hydrocarbon based liquids like photoresists and...
The LG01 liquid flow switch detects ultra-low liquid flow rates or the presence of air in fluidic systems. It therefore makes them more reliable. The detection of liquid flows is...
The SLG liquid flow meters are the perfect solution for dynamic liquid flow monitoring in cutting edge Ultra-High-Pressure Liquid Chromatography (UHPLC) and other applications requiring precise measurement of ultra-low flow...
The SLQ-QT500 features a flow range of up to 120 ml/min for water-based and hydrocarbon-based liquids, such as alcohols, solvents, oil, fuel and adhesives. It is the first choice for...
With a tiny footprint of only 10x10 mm2, Sensirion’s LPG10 liquid flow sensor series provides outstanding performance and speed in measuring liquid flow in a planar microfluidic glass...