Shanghai Yuanben Magnetoelectric Tech. Co., Ltd. Datasheets for Liquid Flow Meters
Liquid flow meters are used to measure the volumetric flow rate or amount of a moving liquid.
Liquid Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| 1. Description FST-007 series flow sensor is the Turbine wheel flow sensor, developed and manufactured by Yuanben, which is used to start small flow rate system. It can work under... | |
| Condensate Overflow Safety Switch is easily installed in the drain line to detect downstream clogs and interrupt the thermostat circuit to shut off the unit before flooding occurs. The switch... | |
| FSF-101 Plastic Flow Switches with Float Ball, This switches is used for low pressure, low fluid speed water system, such as potentail condensate drain overflow conditions, dectect thin film water. | |
| FSF-102 Plastic Flow Switches with Float Ball, this switches is used for low pressure, low fluid speed water system, such as potentail condensate drain overflow conditions, dectect thin film water. | |
| New developed FS-300 flow switches is made of SUS304 material, with 3/4"FNPT threads, with proven accuracy, ideal for critical low flow or high flow protection applications such as pump seal... | |
| Particular Introductio 1. Describtion FSP series paddle flow switches is made of reed swiches, PP switches housing and brass body, SUS304 paddle, the flow switches can be adjustable in line,... | |
| Switching Voltage: 100Vac, 220Vac Switching Current: 1.0 Amax Switch Connections: SPST-NO (Normally Open)/SPST-NC (Normally Closed) Set Point Tolerance: 10%(max.) Setting Accuracy: ±10% Range of Flow Rate: 0.55~15L/min Operation Temperature: -10~80°C... | |
| Switching Voltage: 100Vac, 220Vac Switching Current: 1.0 Amax Switch Power Rating: 70 V A Switch Connections: SPST-NO (Normally Open)/SPST-NC (Normally Closed) Set Point Tolerance: 10% (max.) Setting Accuracy: ±10% Range... | |
| Switching Voltage: 100Vac, 220Vac Switching Current: 1.0 Amax Switch Power Rating: 70 V A Switch Connections: SPST-NO (Normally Open)/SPST-NC (Normally Closed) Set Point Tolerance: 10%(max.) Setting Accuracy: ±10% Range of... | |
| Switching Voltage: 100Vac, 220Vac Switching Current: 1.0 Amax Switch Power Rating: 70 VA Switch Connections: SPST-NO (Normally Open)/SPST-NC (Normally Closed) Set Point Tolerance: 10%(max.) Setting Accuracy: ±10% Range of Flow... | |
| Switching Voltage: 100Vac,220Vac Switching Current: 1.0 Amax Switch Power Rating: 70 V A Switch Connections: SPST-NO (Normally Open)/SPST-NC (Normally Closed) Set Point Tolerance: 10%(max.) Setting Accuracy: ±10% Range of Flow... | |
| The FST-002 turbine flow rate sensor is ideal for low flow liquid monitoring. The low cost coupled with 1/2% repeatability makes it an ideal solution for replacing dispensing timer systems. | |
| The paddle flow switches is with proven accuracy, ideal for critical low flow or high flow protection applications such as pump seal cooling water, pump inlet flow protection, cooling circuit... | |
| When the Flow Alarm detects high or low liquid flow, it raises the alarm with a loud beeper and flashing LED. Flow Alarm detect low flow When power is supplied... |