Mid-West Instrument Datasheets for Liquid Flow Meters
Liquid flow meters are used to measure the volumetric flow rate or amount of a moving liquid.
Liquid Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| 316 stainless steel welded flow element, anti-blowout protection | |
| 316 stainless steel welded flow element, several flanges available | |
| Equal area double averaging pitot tube, low permanent pressure loss | |
| Provides flow measurement information without the need for system shutdown | |
| The Model 300 Series Inline Delta Tube Flow Element may be used for the measurement of flow in pipe lines from 1/2” NPS through 3” NPS. The Model 300 Series... |