Proteus Industries Inc. Datasheets for Liquid Flow Meters
Liquid flow meters are used to measure the volumetric flow rate or amount of a moving liquid.
Liquid Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| 8000EMR Series flow meters were designed for use in harsh environments with high levels of electromagnetic or radio-frequency interference. The superior immunity has been laboratory tested up to an RF... | |
| 8000XHT Series flow meters provide accurate, reliable, and cost-effective measurement of heat transfer fluids and other liquids from -60 to 200 C / -76 to 392°. The Low/High-temperature capability is... | |
| 100 Series Flow Switches > Flow rates from 0.2 to 227 LPM / 0.06 to 60 GPM > Adjustable trip point > Flow switch cannot jam in Flow OK position... | |
| Proteus 6000 Series Flow Meters use a simple turbine principle to generate a pulse output that is directly proportional to the instantaneous flow rate. Magnets in the six-spoke rotor turn... | |
| Proteus 8000 Series instruments provide accurate, rugged, reliable and cost-effective measurement of heat transfer fluids and other liquids from -40 to 90 °C. Customized versions can be adapted for use... | |
| PV6000 Series flow meters utilize the vortex principle to provide accurate, reliable and cost-effective measurement of heat-transfer fluids and other liquids. An in-line sensor detects the frequency of vortices shed... | |
| Standard 500 Series metering flow switches are calibrated with water at approximately 25°C / 77°F. The use of fluids other than water may affect the accuracy of measurement due to... | |
| Standard 800 Series metering flow switches are calibrated with water at approximately 25 °C / 77 °F. The use of fluids other than water may affect the accuracy of measurement... |