Litre Meter Limited Datasheets for Liquid Flow Meters

Liquid flow meters are used to measure the volumetric flow rate or amount of a moving liquid.
Liquid Flow Meters: Learn more

Product Name Notes
Designed for corrosive applications. 304 or 316 stainless steel bodied meter with PTFE spindles and 3 meter sizes from 1/2" to 1".
Designed for ultra high pressure applications. Stainless steel bodied meter with nitride steel spindles specially designed for pressures of 630 bar and higher.
Designed for use in aggressive applications. Pelton Wheel flowmeter with titanium body, providing a pulse output
Designed for use with high pressure and/or high temperature applications. Pelton Wheel flowmeter with 316 stainless steel body, providing a pulse output.
Designed for use with medium pressure and high temperature. Grey cast iron and steel bodied meter with 7 meter sizes from 1/2" to 6".
Designed for use with medium pressure and temperature applications. Pelton Wheel flowmeter with 316 stainless steel body, providing a pulse output.
Designed for very high pressure. Spheroidal graphite cast iron and steel bodied meter with 6 meter sizes from 1/2" to 4".
Extended linearity electromagnetic flowmeter with PTFE liner designed for flange fitting
Extended linearity electromagnetic flowmeter with PTFE liner designed for wafer fitting between flanges. 25mm to 300mm
Extended linearity electromagnetic flowmeter with PTFE or Ebonite liner designed for flange fitting. 450 to 2000mm
Helical screw Positive Displacement flowmeter system incorporating digital signal processing.
Hygienic electromagnetic flowmeter with PTFE liner
In-Line Multivariable Mass Flow Meter; Hazardous Area Approvals: FM, CSA, & CE, Smart Electronics; In-Line flow body sizes from 1/4" to 8”
Inline Pelton Wheel flowmeter with integral flow straighteners, providing a pulse output. Titanium wetted parts.
Inline Pelton Wheel flowmeter with integral flow straighteners, providing a pulse output.
Insertion electromagnetic flowmeters with PTFE. Pipe size 80 to 3000mm
Lightweight, compact electromagnetic flowmeter with PBT liner designed for wafer fitting between flanges. 25mm - 150mm
Low cost Aluminium meter for general applications with low pressures and temperatures with 3 meter sizes from 1/2" to 1" .
Low cost, plastic bodied Pelton Wheel flowmeter with push-on hose connections, providing a pulse output.
Low flow electromagnetic flowmeter - the right choice for the automotive market. DN15 to DN50, hose connections, PN10, PBT & fibreglass lining
Low flow electromagnetic flowmeter with PTFE liner. BSP connections. 3, 6, 10, 15 & 20mm diameter. 15mm & 20mm are standard sizes.
Pelton Wheel flowmeter with 316 stainless steel body, providing a pulse output.
Pelton Wheel flowmeter with all-PVC body, 1/2" connections, no metal wetted parts, providing a pulse output.
Pelton Wheel flowmeter with all-PVC body, no metal wetted parts, providing a pulse output.
Pelton Wheel flowmeter with Hastelloy body, providing a pulse output.
Pelton Wheel flowmeter with high pressure 316 stainless steel body, providing a pulse output.
Pelton Wheel flowmeter with high pressure Duplex stainless steel body, providing a pulse output.
Pelton Wheel flowmeter with PVC body, 1/2" connections providing a pulse output.
Pelton Wheel flowmeter with PVC body, providing a pulse output.
Pelton Wheel flowmeter with titanium body, for aggressive applications, providing a pulse output.
Positive displacement flowmeter with 316 stainless steel body, providing a pulse output. Nitronic SS, brass or carbon graphite rotor dependent on pressure and flow rate range. Hazardous area approved as...
Positive displacement flowmeter with 316 stainless steel body, providing a pulse output. Nitronic SS, brass or carbon graphite rotor dependent on pressure and flow rate range.
Positive displacement flowmeter with 316 stainless steel body, providing a pulse output. PVD coated titanium rotor as standard. Hazardous area approved as standard.
Round Gear Positive Displacement flowmeter system incorporating digital signal processing.
State-of-the-art in gaseous and liquid flow switching or liquid level control. High-resolution thermal differential technique.
Turbine Flow Meters for the precise measurement of instantaneous flow rates and flow quantities of low-viscosity fluids as tap and demineralised water, fuels, liquefied gases, solvents, light fuel oil and...
Ultrasonic flowmeter system incorporating digital signal processing. Innova-Sonic offers a low power consumption, clear display and user friendly menu selection.
With some of the finest coriolis engineering minds in the industry, TRICOR Coriolis Technology is taking steps beyond the norm to bring you a state-of-the-art line of Coriolis flow instruments.
Insertion Multivariable Mass Flow Meter; Hazardous Area Approvals: FM, CSA, & CE, Smart Electronics; Insertion probe for line sizes 2” to 72”