SONOTEC Ultraschallsensorik Halle GmbH Datasheets for Liquid Flow Meters
Liquid flow meters are used to measure the volumetric flow rate or amount of a moving liquid.
Liquid Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| Combi-Sensor for Contactless Flow Metering and Air Bubble Detection on Thin Tubes The ultrasonic compact sensor SONOFLOW CO.56 measures the flow of liquids in tubes and detects air bubbles simultaneously... | |
| The compact ultrasonic flow sensor SONOFLOW CO.55 quickly detects the flow rate of liquids in flexible tubes. Due to its construction the clamp-on sensor is particularly suitable for applications in... | |
| The precise ultrasonic flow sensor SONOFLOW IL.52 detects smallest flow rates of liquids quickly, using bidirectional measurement. Due to its construction and its resistance to temperature the sensor is particularly... | |
| The SONOCHECK air-bubble detectors of type ABD05 detect air and gas bubbles in fluid-filled tubes and measurement chambers. These intelligent sensors can be used for the monitoring of fluids as... | |
| The SONOCHECK air-bubble detectors of type ABD06 detect air and gas bubbles in fluid-filled tubes and measurement chambers. These intelligent sensors can be used for the monitoring of fluids as... | |
| The very compact SONOCHECK ABD07 sensors for contactless air bubble detection at tubes follows the trend for miniaturization and meets the demands of numerous customers. These intelligent sensors can be... |