Brooks Instrument Datasheets for Liquid Flow Meters
Liquid flow meters are used to measure the volumetric flow rate or amount of a moving liquid.
Liquid Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| Features Wide range of flow ratings Operating temperature range 33 to 125°F (1°C to 52°C) Pressure ratings up to 500 psig / 34 bar Two accuracy levels to choose from:... | |
| Achieve superior accuracy and unmatched zero stability in ultra-low-flow gas and liquid measurement and control with the Quantim® Coriolis mass flow controllers and meters from Brooks Instrument. Brooks has taken... | |
| Economy combined with accuracy: 3000 Series variable area flow meters from Brooks Instrument provide a proven, easy-to-read device to monitor and control air and water flows. Well-suited for easy integration... | |
| Engineered for the challenging conditions associated with high temperature delivery of condensable precursors and dopants, the 9861 Series high temperature thermal mass flow controllers and meters from Brooks Instrument feature... | |
| Engineered to work where you need it: Choose the MT3809 variable area (VA) flow meter (rotameter) for all the high-pressure, high-temperature VA flow measurement and control requirements on your next... | |
| Every product line has a workhorse — our 5850E and 5850i Series thermal mass flow controllers fit the bill. Actively in use for decades in thousands of applications worldwide, they... | |
| For a wide range of chemical, petrochemical, biotechnology, research and analytical applications, Sho-Rate™ Series glass tube variable area flow meters provide industry-leading repeatability and reliability in two versatile lines. Sho-Rate™ | |
| For critical medical applications where accurate and reliable air or oxygen flow must be precisely controlled, the FR6000 air and oxygen flow meters deliver reliable performance trusted in many medical... | |
| Imagine choosing just one mass flow controller platform to handle fourteen different pressure or flow rates going into a single process. All while delivering the exact same, ultra-precise and repeatable... | |
| Multiple gases in one device equals maximum process flexibility and productivity. The GF40 Series elastomer sealed mass flow controllers and meters with Brooks Instrument’s exclusive MultiFlo™ technology provide the perfect... | |
| Need reliable, durable flow measurement in high-pressure, high-temperature or hazardous process settings? The MT3750 metal tube variable area flow meter from Brooks Instrument is your hard-working answer. Constructed from high-strength... | |
| Reliable and affordable, MT3600 metal tube variable area flow meters satisfy the operational and reliability requirements for multiple industrial purge meter applications, such as metering coolants, pump seal fluids, lubricants... | |
| Seeking an affordable solution for non-corrosive and low-pressure applications? Now there's a clear choice: 2500 Series plastic variable area flow meters. Constructed from precision-machined acrylic, 2500 Series flow meters use... | |
| The 2001 Series flow meters provide a means of indication at the lowest cost for non-corrosive flow applications. The tapered metering tube is integrally machined in the acrylic body while... | |
| The faster your thermal mass flow controllers and meters respond, the more efficient and productive your processes can be. That’s the key advantage of the 4800 Series controllers and meters:... | |
| The GT130x Series glass tube VA flow meters are a family of versatile and economical meters designed for general use in applications with moderate metering accuracy requirements — typical accuracy... | |
| When you need a compact, economical mass flow meter that delivers long-term, stable flow measurement without requiring temperature or pressure correction, the 5700 Series thermal mass flow meter meets your... | |
| When you need quick air-flow measurements on the go, you need the portability of the Pocket Series variable area flow meters. Constructed from durable polycarbonate, Pocket Series flow meters come... | |
| Whether it’s dust, moisture, temperature extremes or wash-down requirements, the SLAMf Series elastomer sealed thermal mass flow controllers and meters deliver the precise accuracy and long-term stability of our proven... |