Gemu Valves Datasheets for Liquid Flow Meters
Liquid flow meters are used to measure the volumetric flow rate or amount of a moving liquid.
Liquid Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| Plastic flowmeter which operates according to the variable area principle with integral metering orifice, housing material: polysulfone. The float is made of PVC-U or PP which can also be fitted... | |
| Separation of media between the measurement point and the transducer | |
| The flowmeter operates according to the variable area principle. Metering tubes are available in Trogamid-T, suitable for inert media, and polysulfone, suitable for corrosive media (PVC and PVDF tubes on... | |
| The GEMU 3021 intelligent flow transmitter can be used for measuring liquid inert and corrosive aqueous media. The keypad at the front of the unit enables simple setting of measurement... | |
| The GEMU 3030 mFlow flowmeter operates according to the magnetically inductive measurement principle. It is suitable for electrically conductive media and enables exact measurement of flow velocities and flow rates... |