Aichi Tokei Denki Co., Ltd. Datasheets for Liquid Flow Meters
Liquid flow meters are used to measure the volumetric flow rate or amount of a moving liquid.
Liquid Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| Feature ・ Superior repeatability ・ Low pressure drop ・ Output of pulses proportional to flow-rate with the amplifier-built-in magnetic sensor which is strong against electrical noises ・ Simple structure ・ | |
| Feature ・Built-in lithium batteries (No external power supply is required) ・Indications of both instantaneous flow-rate and integrating flow volume by only 1 flowmeter ・Revolving display unit (It can be fixed... | |
| Feature ・High durability with no moving parts ・Turndown ratio 50:1 ・Ultrasonic sensor is integrated ・Negligible pressure drop (equivalent to straight pipe) ・Easy to read LCD which can be oriented at... | |
| Feature Instantaneous Flow-Rate·Integratin g Flow Volume Flowmeter Model OF-WN (Local display type) Model OF-WP (With pulse output) ・Built-in lithium batteries (No external power supply is required) ・Indications of both instantaneous... | |
| Feature ・Compact and excellent cost performance ・Outstanding reliability with no moving parts ・Suitable for use in machines ・Easy-to-check 2-color LED(status) indicator ・2 selectable outputs (Unitpulse,High-dens ity pulse,Warning,Switch ) Examples of... | |
| Features OF-Z flow sensor is suitable for measuring oil (heavy oil, light oil, heating oil, etc.). It is a flow sensor with elliptic gears that measures microflow with accuracy. ・Measures... | |
| Features The ND-type flow sensor has the measuring principle of impellers and is suitable for measuring various types of liquid. It is one of our best-selling products with high quality... | |
| Features This flow sensor is a compact version of our electromagnetic flow meters that has been designed to be easily built into equipment. It also has realized cost saving. It... | |
| Five”No”s ”No”electrodes are exposed to fluids. ”No”moving parts "No"straight piping required ”No"need to have a large installation space ”No”measures are required against power supply noise Five”Can”s Abnormal flow-rates can be... |