McCrometer, Inc. Datasheets for Liquid Flow Meters

Liquid flow meters are used to measure the volumetric flow rate or amount of a moving liquid.
Liquid Flow Meters: Learn more

Product Name Notes
Achieve ±0.5% accuracy with the FPI Mag Plus 5000. Featuring the advanced ProComm Max transmitter for HART, Modbus, and Ethernet connectivity, it offers full-bore performance with a simple hot-tap installation.
Designed for remote sites, the Vera Mag 3000 offers flexible battery or AC/DC power options. This durable electromagnetic flow meter requires minimal straight-run (0D-2D) and features a lifetime liner guarantee...
Explore the McCrometer Dura Mag® electromagnetic flow meter. Featuring a lifetime liner guarantee, 5-year battery warranty, and ±1% accuracy with only 2D upstream pipe, it’s the ultimate solution for line...
Explore Water Specialties propeller meters. Known for high-quality construction and precision, these meters offer ±2% accuracy for municipal water and wastewater systems. Built for durability with long-life bearings.
FlowConnect automates flow data collection & transmission from your meter to your device. Built-in telemetry for real-time monitoring by McCrometer.
Get reliable flow measurement with the Field Mag 3000. Features grooved ends, ProComm Go electronics, 5-year battery life, and durability for harsh mining environments.
Monitor your flow data from anywhere with the SmartTrax RTU. This wireless telemetry solution connects to McCrometer flow meters to provide real-time data access, automated reporting, and web-based management.
Power your mag meter with the ProComm Signal Converter. Featuring high-speed digital processing, advanced diagnostics, and versatile output options.
Slashes installation and labor costs by over 50%. The McCrometer FS100 Flow Straightener requires only 1.5 pipe diameters upstream, eliminating the need for long straight runs in irrigation and water...
The FPI Mag Plus 3000 offers the accuracy of a full-bore meter with the ease of a hot-tap insertion design. Save on installation costs without interrupting service. Ideal for municipal...
The industry standard since 1955. The McPropeller offers ±2% accuracy and rugged durability for agriculture and turf. Featuring UltraShield™ technology to protect against sand and grit in dirty water applications.
The McCrometer FS200 is a patented flow straightener designed for 10- and 12-inch lines. Achieve high accuracy with just 1.5D upstream straight-run, using a sleek design that fits the same...
The McCrometer Ultra Mag 3000 combines a ±0.1% accurate sensor with the ProComm GO transmitter. Featuring the NSF-approved UltraLiner™ and 1D/0D straight-run requirements, it's the ideal mag meter for municipal...
The McCrometer Wafer Cone offers high-accuracy flow measurement for small line sizes. Its self-conditioning design requires minimal pipe runs, making it the perfect solution for tight-space retrofits in industrial and...
The original hot tap full profile insertion mag meter
The ProComm Max is the latest electronics available for our electromagnetic flow meters. It is a fully scalable solution that allows in-field upgrades to accommodate changes in power and communications...
The SPI Mag 3000 offers reliable flow measurement for large pipes at a fraction of the cost. Featuring a hot-tap design and battery power, it’s the ideal maintenance-free solution for...
The SPI Mag 5000 offers precision flow measurement with the advanced ProComm Max transmitter. Featuring HART, Modbus, and Ethernet connectivity, it provides a cost-effective, hot-tap solution for large-scale water and...
The Ultra Mag 5000 features the advanced ProComm Max transmitter for superior accuracy (up to ±0.2%) and system integration. With NSF-approved UltraLiner™ and 1D/0D pipe run requirements, it is the...
The Vera Mag 5000 combines ±0.5% accuracy with the advanced ProComm Max transmitter. Featuring Modbus, HART, and Ethernet connectivity, it is the premier choice for municipal and industrial water system...
Upgrade your flow measurement with McCrometer's Field Mag 5000. Engineered for reliability in water transfer and produced water blending, this mag meter offers high-pressure ratings, minimal maintenance, and industry-leading accuracy...
Upgrade your irrigation lines with the McMag flow meters. Benefit from no moving parts, a 5-year battery life, and legendary McCrometer durability. The only mag meters on the market priced...
Upgrade your propeller meter with the FlowCom Digital Register. This battery-powered electronic display provides real-time flow rate and totalization, featuring 4-20mA and pulse outputs for remote data logging.
V-Cone flow meters deliver superior accuracy for liquid, steam & gas measurement in challenging applications. Advanced differential pressure technology.