KRAL AG Datasheets for Liquid Flow Meters
Liquid flow meters are used to measure the volumetric flow rate or amount of a moving liquid.
Liquid Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| Even with reduced operating parameters many applications require high accuracy. KRAL Volumeter Series OME offers high laboratory measuring accuracy under extreme conditions. The measuring chamber is produced to high accuracy. | |
| In most flow measuring instruments durability and precision are mutually exclusive, but the OMG provides both. At KRAL, our core competence in profiling screw spindles guarantees precision measuring chambers in... | |
| In selecting a flowmeter there is always the question of material compatibility. New liquids arrive on the market all the time, also the composition of existing liquids change. Environmental regulations... | |
| The KRAL Volumeter OMH series is designed for high pressure application and can be applied to 6000 psi, a high pressure rarely achieved by other flowmeters. This is an extremely... |