AW Company Datasheets for Liquid Flow Meters
Liquid flow meters are used to measure the volumetric flow rate or amount of a moving liquid.
Liquid Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| 303 Stainless steel or 316 Stainless steel | |
| 303 Stainless steel; Bi-directional flow capabilities | |
| 303 Stainless steel; optional 14,000PSI | |
| 303 Stainless steel; titanium coated gears available | |
| 303 Stainless steel | |
| 304 Stainless steel or 316 Stainless steel | |
| 304 Stainless steel or 316Ti bodies | |
| 305 Stainless steel or 316 Stainless steel | |
| 305 Stainless steel or 316Ti bodies | |
| 306 Stainless steel or 316 Stainless steel | |
| 306 Stainless steel or 316Ti bodies | |
| 307 Stainless steel or 316 Stainless steel | |
| 307 Stainless steel or 316Ti bodies | |
| 308 Stainless steel or 316Ti bodies | |
| 309 Stainless steel or 316Ti bodies | |
| 310 Stainless steel or 316Ti bodies | |
| 311 Stainless steel or 316Ti bodies | |
| 312 Stainless steel or 316Ti bodies | |
| 313 Stainless steel or 316Ti bodies | |
| 316 Stainless steel; optional 14,000PSI | |
| 316 Stainless steel; optional fiber optic sensor | |
| 316 Stainless steel | |
| BASF high-pressure flanges available for high flow rates | |
| DIN 4.1571 and 1.4460 and sapphire bearings available on request | |
| Display used must detect input signal down to 30mV or amplification needed | |
| Equipped with flanges as per DIN or ANSI | |
| Female inch-thread connections | |
| High strength aluminum; optional 14,000PSI | |
| High strength aluminum | |
| Sanitary clamp rated at 250psi at 300F | |
| Stainless steel DIN 1.4571 | |
| Threadless "Tri-Clamp" fittings as per DIN 32676 |