PANJIT SemiConductor Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 20 21
Product Name Notes
Features: Planar Die Construction 500mW Power Dissipation Ideally Suited for Automated Assembly Process In compliance with EU RoHS 2002/95/EC directives
Low series resistance, low capacitance, available in ultra small packages
Wide variety of surface mount and through hole packages

<< Prev Next >>