Wide variety of surface mount and through hole packages
Single 41.28V~44.72V 800mW 43V SOD-123FL Zener Diodes ROHS
Integrated Circuits (ICs) - Diodes - Zener Diodes
| PANJIT SemiConductor | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZD27C43P | BZD27C43P | BZD27C43P |
| Product Name | Zener Diode | Diodes >> Zener Diodes | Integrated Circuits (ICs) - Diodes - Zener Diodes |
| Life Cycle Stage | Maturity | ||
| Package | SOD-123FL | SOD-123 | |
| Pin Count | 2 | ||
| RoHS Compliant | RoHS | RoHS | |
| VZ | 43 volts | 43 volts |