PANJIT SemiConductor Discrete Semiconductor Products - Diodes - Zener - Single BZT52-B24_R1_00001

Description
Win Source Part Number: 958349-BZT52-B24_R1_ 00001 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 410 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 100 nA @ 18 V Voltage - Zener (Nom) (Vz): 24 V Impedance (Max) (Zzt): 80 Ohms Package / Case: SOD-123 Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): BZT52-B24_R1_00001BZ T52B24 _R1 _00001; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Panjit International Inc. Other Names: 3757-BZT52-B24_R1_00 001TR,3757-BZT52-B24 _R1_00001DKR,3757-BZ T52-B24_R1_00001CT
Request a Quote Datasheet
Description
Win Source Part Number: 958349-BZT52-B24_R1_ 00001 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 410 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 100 nA @ 18 V Voltage - Zener (Nom) (Vz): 24 V Impedance (Max) (Zzt): 80 Ohms Package / Case: SOD-123 Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): BZT52-B24_R1_00001BZ T52B24 _R1 _00001; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Panjit International Inc. Other Names: 3757-BZT52-B24_R1_00 001TR,3757-BZT52-B24 _R1_00001DKR,3757-BZ T52-B24_R1_00001CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 958349-BZT52-B24_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
958349-BZT52-B24_R1_00001
Discrete Semiconductor Products - Diodes - Zener - Single 958349-BZT52-B24_R1_00001
Win Source Part Number: 958349-BZT52-B24_R1_ 00001 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 410 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 100 nA @ 18 V Voltage - Zener (Nom) (Vz): 24 V Impedance (Max) (Zzt): 80 Ohms Package / Case: SOD-123 Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): BZT52-B24_R1_00001BZ T52B24 _R1 _00001; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Panjit International Inc. Other Names: 3757-BZT52-B24_R1_00 001TR,3757-BZT52-B24 _R1_00001DKR,3757-BZ T52-B24_R1_00001CT

Win Source Part Number: 958349-BZT52-B24_R1_00001
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 410 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 100 nA @ 18 V
Voltage - Zener (Nom) (Vz): 24 V
Impedance (Max) (Zzt): 80 Ohms
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): BZT52-B24_R1_00001BZT52B24 _R1 _00001;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Panjit International Inc.
Other Names: 3757-BZT52-B24_R1_00001TR,3757-BZT52-B24_R1_00001DKR,3757-BZT52-B24_R1_00001CT

Buy Now Datasheet
SOD-123, ZENER Product overview: BZT52-B24_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52-B24_R1_000 01 can be used for catalog matching and distributor lookup.

SOD-123, ZENER Product overview: BZT52-B24_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52-B24_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 3757-BZT52-B24_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3757-BZT52-B24_R1_00001TR-ND
Single Zener Diodes 3757-BZT52-B24_R1_00001TR-ND
Zener Diode 24V 410mW ±2% Surface Mount SOD-123

Zener Diode 24V 410mW ±2% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 3757-BZT52-B24_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3757-BZT52-B24_R1_00001CT-ND
Single Zener Diodes 3757-BZT52-B24_R1_00001CT-ND
Zener Diode 24V 410mW ±2% Surface Mount SOD-123

Zener Diode 24V 410mW ±2% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - BZT52-B24_R1_00001 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT52-B24_R1_00001
Single Zener Diodes BZT52-B24_R1_00001
SOD-123, ZENER

SOD-123, ZENER

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52-B24_R1_00001 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZT52-B24_R1_00001
Discrete Semiconductor Products - Diodes - Zener BZT52-B24_R1_00001
SOD-123, ZENER

SOD-123, ZENER

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 958349-BZT52-B24_R1_00001 287-BZT52-B24_R1_00001 3757-BZT52-B24_R1_00001TR-ND BZT52-B24_R1_00001 BZT52-B24_R1_00001
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Zener Diode Single Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package SOD-123 Tape & Reel (TR) SOD-123; SOD-123 SOD-123; SOD-123
VZ 24 volts 24 volts 24 volts 24 volts
ZZT 80 ohms 80 ohms 80 ohms 80 ohms
IR 0.1000 mA 1.00E-4 mA 100 mA
Unlock Full Specs
to access all available technical data