PANJIT SemiConductor SMD Zener Diode BZT52-B18S_R1_00001

Description
SURFACE MOUNT SILICON ZENER DIOD Product overview: BZT52-B18S_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52-B18S_R1_00 001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SURFACE MOUNT SILICON ZENER DIOD Product overview: BZT52-B18S_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52-B18S_R1_00 001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Zener Diode - 287-BZT52-B18S_R1_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SURFACE MOUNT SILICON ZENER DIOD Product overview: BZT52-B18S_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52-B18S_R1_00 001 can be used for catalog matching and distributor lookup.

SURFACE MOUNT SILICON ZENER DIOD Product overview: BZT52-B18S_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52-B18S_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 3757-BZT52-B18S_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode 18V 200mW ±2% Surface Mount SOD-323

Zener Diode 18V 200mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 3757-BZT52-B18S_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode 18V 200mW ±2% Surface Mount SOD-323

Zener Diode 18V 200mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 3757-BZT52-B18S_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode 18V 200mW ±2% Surface Mount SOD-323

Zener Diode 18V 200mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 989912-BZT52-B18S_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
989912-BZT52-B18S_R1_00001
Discrete Semiconductor Products - Diodes - Zener - Single 989912-BZT52-B18S_R1_00001
Win Source Part Number: 989912-BZT52-B18S_R1 _00001 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 200 mW Current - Reverse Leakage @ Vr: 100 nA @ 14 V Voltage - Zener (Nom) (Vz): 18 V Impedance (Max) (Zzt): 50 Ohms Package / Case: SC-90, SOD-323F Supplier Device Package: SOD-323 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Panjit International Inc. Other Names: 3757-BZT52-B18S_R1_0 0001CT,3757-BZT52-B1 8S_R1_00001DKR,3757- BZT52-B18S_R1_00001T R

Win Source Part Number: 989912-BZT52-B18S_R1_00001
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 200 mW
Current - Reverse Leakage @ Vr: 100 nA @ 14 V
Voltage - Zener (Nom) (Vz): 18 V
Impedance (Max) (Zzt): 50 Ohms
Package / Case: SC-90, SOD-323F
Supplier Device Package: SOD-323
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Panjit International Inc.
Other Names: 3757-BZT52-B18S_R1_00001CT,3757-BZT52-B18S_R1_00001DKR,3757-BZT52-B18S_R1_00001TR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52-B18S_R1_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52-B18S_R1_00001
Discrete Semiconductor Products - Diodes - Zener BZT52-B18S_R1_00001
SURFACE MOUNT SILICON ZENER DIOD

SURFACE MOUNT SILICON ZENER DIOD

Supplier's Site
Single Zener Diodes - BZT52-B18S_R1_00001 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT52-B18S_R1_00001
Single Zener Diodes BZT52-B18S_R1_00001
SURFACE MOUNT SILICON ZENER DIOD

SURFACE MOUNT SILICON ZENER DIOD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZT52-B18S_R1_00001 3757-BZT52-B18S_R1_00001CT-ND 989912-BZT52-B18S_R1_00001 BZT52-B18S_R1_00001 BZT52-B18S_R1_00001
Product Name SMD Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Package Tape & Reel (TR) SOD-323; SC-90, SOD-323F SOD-323; SOD-323 SOD-323; SC-90, SOD-323F
RoHS Compliant RoHS
VZ 18 volts 18 volts 18 volts 18 volts
ZZT 50 ohms 50 ohms 50 ohms 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52H-B4V3,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers
Zener Diodes - 7513714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details