PANJIT SemiConductor 15V 0.2W Zener Diode BZT52-B15S_R1_00001

Description
Zener Diode, 15V V(Z), 2%, 0.2W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-2 Product overview: BZT52-B15S_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52-B15S_R1_00 001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 15V V(Z), 2%, 0.2W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-2 Product overview: BZT52-B15S_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52-B15S_R1_00 001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15V 0.2W Zener Diode - 287-BZT52-B15S_R1_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 0.2W Zener Diode
287-BZT52-B15S_R1_00001
15V 0.2W Zener Diode 287-BZT52-B15S_R1_00001
Zener Diode, 15V V(Z), 2%, 0.2W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-2 Product overview: BZT52-B15S_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52-B15S_R1_00 001 can be used for catalog matching and distributor lookup.

Zener Diode, 15V V(Z), 2%, 0.2W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-2 Product overview: BZT52-B15S_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52-B15S_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1367372-BZT52-B15S_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1367372-BZT52-B15S_R1_00001
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1367372-BZT52-B15S_R1_00001
Win Source Part Number: 1367372-BZT52-B15S_R 1_00001 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Panjit International Inc. Series: BZT52-B2V4S Package: Tape & Reel Product Status: Active Package / Case: SC-90, SOD-323F Supplier Device Package: SOD-323 Base Product Number: BZT52 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±2% REACH Status: REACH Unaffected ECCN: EAR99 Current - Reverse Leakage @ Vr: 100 nA @ 11 V Power - Max: 200 mW Voltage - Zener (Nom) (Vz): 15 V Impedance (Max) (Zzt): 30 Ohms

Win Source Part Number: 1367372-BZT52-B15S_R1_00001
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Panjit International Inc.
Series: BZT52-B2V4S
Package: Tape & Reel
Product Status: Active
Package / Case: SC-90, SOD-323F
Supplier Device Package: SOD-323
Base Product Number: BZT52
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±2%
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Reverse Leakage @ Vr: 100 nA @ 11 V
Power - Max: 200 mW
Voltage - Zener (Nom) (Vz): 15 V
Impedance (Max) (Zzt): 30 Ohms

Buy Now Datasheet
Single Zener Diodes - 3757-BZT52-B15S_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode 15V 200mW ±2% Surface Mount SOD-323

Zener Diode 15V 200mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 3757-BZT52-B15S_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode 15V 200mW ±2% Surface Mount SOD-323

Zener Diode 15V 200mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 3757-BZT52-B15S_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode 15V 200mW ±2% Surface Mount SOD-323

Zener Diode 15V 200mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52-B15S_R1_00001 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZT52-B15S_R1_00001
Discrete Semiconductor Products - Diodes - Zener BZT52-B15S_R1_00001
SOD-323, ZENER

SOD-323, ZENER

Supplier's Site
Single Zener Diodes - BZT52-B15S_R1_00001 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT52-B15S_R1_00001
Single Zener Diodes BZT52-B15S_R1_00001
SOD-323, ZENER

SOD-323, ZENER

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-BZT52-B15S_R1_00001 1367372-BZT52-B15S_R1_00001 3757-BZT52-B15S_R1_00001DKR-ND BZT52-B15S_R1_00001 BZT52-B15S_R1_00001
Product Name 15V 0.2W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
RoHS Compliant RoHS
VZ 15 volts 15 volts 15 volts 15 volts
PD 200 milliwatts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-C3V9X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Zener Diodes - 1220007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details