PANJIT SemiConductor Automotive 85V 0.2A Diode and Rectifier BAV99WT/R

Description
Diode Switching Si 85V 0.2A Automotive 3-Pin SOT-323 T/R Product overview: BAV99WT/R from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 85V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 85V, 0.2A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99WT/R can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diode Switching Si 85V 0.2A Automotive 3-Pin SOT-323 T/R Product overview: BAV99WT/R from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 85V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 85V, 0.2A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99WT/R can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive 85V 0.2A Diode and Rectifier - 286-BAV99WT/R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 85V 0.2A Diode and Rectifier
286-BAV99WT/R
Automotive 85V 0.2A Diode and Rectifier 286-BAV99WT/R
Diode Switching Si 85V 0.2A Automotive 3-Pin SOT-323 T/R Product overview: BAV99WT/R from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 85V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 85V, 0.2A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99WT/R can be used for catalog matching and distributor lookup.

Diode Switching Si 85V 0.2A Automotive 3-Pin SOT-323 T/R Product overview: BAV99WT/R from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 85V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 85V, 0.2A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99WT/R can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 231816-BAV99WT/R - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231816-BAV99WT/R
Discrete Semiconductor Products 231816-BAV99WT/R
Manufacturer: Panjit Win Source Part Number: 231816-BAV99WT/R Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Arrays Family Name: BAV99W Alternative Parts (Cross-Reference): BAV199W; BAV199WQ-7; DA228U; Introduction Date: March 11, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: Panjit
Win Source Part Number: 231816-BAV99WT/R
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Arrays
Family Name: BAV99W
Alternative Parts (Cross-Reference): BAV199W; BAV199WQ-7; DA228U;
Introduction Date: March 11, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-BAV99WT/R 231816-BAV99WT/R
Product Name Automotive 85V 0.2A Diode and Rectifier Discrete Semiconductor Products
Diode Type Diodes,Rectifiers - Arrays
Unlock Full Specs
to access all available technical data