PANJIT SemiConductor Diodes, Rectifiers - Arrays - BAV99ST/R BAV99ST/R

Description
Manufacturer: Panjit Win Source Part Number: 722552-BAV99ST/R Manufacturer Homepage: www.panjit.com.tw Reference case: SOT363 Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Panjit Win Source Part Number: 722552-BAV99ST/R Manufacturer Homepage: www.panjit.com.tw Reference case: SOT363 Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - BAV99ST/R - 722552-BAV99ST/R - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAV99ST/R
722552-BAV99ST/R
Diodes, Rectifiers - Arrays - BAV99ST/R 722552-BAV99ST/R
Manufacturer: Panjit Win Source Part Number: 722552-BAV99ST/R Manufacturer Homepage: www.panjit.com.tw Reference case: SOT363 Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Panjit
Win Source Part Number: 722552-BAV99ST/R
Manufacturer Homepage: www.panjit.com.tw
Reference case: SOT363
Reference Date Code: 14+
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now
Diode and Rectifier - 286-BAV99ST/R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
286-BAV99ST/R
Diode and Rectifier 286-BAV99ST/R
Product overview: BAV99ST/R from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99ST/R can be used for catalog matching and distributor lookup.

Product overview: BAV99ST/R from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99ST/R can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Rectifiers
Product Number 722552-BAV99ST/R 286-BAV99ST/R
Product Name Diodes, Rectifiers - Arrays - BAV99ST/R Diode and Rectifier
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - MMBD2835LT1 - 885295-MMBD2835LT1 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Common Anode Standard 35 V 100mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Package SOT23; SOT-23-3 (TO-236)
View Details
Rectifier Diodes, Type SBD - Model: YA868C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
High-speed switching diode - BAS16VY,165 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
4 suppliers