PANJIT SemiConductor OEM Parts - OEM Parts (A - B) - BAV99STB6 T/R7 BAV99STB6 T/R7

Description
Manufacturer: Panjit Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048302-BAV99STB6 T/R7 Mounting: SMD (SMT) Peak Non-Repetitive Surge Current: 4 A Forward Current: 150 mA Number of Pins: 6 Categories: OEM Parts(A-B) Case / Package: SOT-563 Alternative Parts (Cross-Reference): BAV99STB6 T/R7BAV99STB6 T/R 7; BAV99STB6 T/R 7"; BAV99STB6 TR 7; BAV99STB6T/R7; BAV99STB6TR7; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Repetitive Reverse Voltage (Vrrm): 75 V Peak Reverse Current: 2.5 µA Reverse Recovery Time: 4 ns
Request a Quote
Description
Manufacturer: Panjit Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048302-BAV99STB6 T/R7 Mounting: SMD (SMT) Peak Non-Repetitive Surge Current: 4 A Forward Current: 150 mA Number of Pins: 6 Categories: OEM Parts(A-B) Case / Package: SOT-563 Alternative Parts (Cross-Reference): BAV99STB6 T/R7BAV99STB6 T/R 7; BAV99STB6 T/R 7"; BAV99STB6 TR 7; BAV99STB6T/R7; BAV99STB6TR7; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Repetitive Reverse Voltage (Vrrm): 75 V Peak Reverse Current: 2.5 µA Reverse Recovery Time: 4 ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - BAV99STB6 T/R7 - 1048302-BAV99STB6 T/R7 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - BAV99STB6 T/R7
1048302-BAV99STB6 T/R7
OEM Parts - OEM Parts (A - B) - BAV99STB6 T/R7 1048302-BAV99STB6 T/R7
Manufacturer: Panjit Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048302-BAV99STB6 T/R7 Mounting: SMD (SMT) Peak Non-Repetitive Surge Current: 4 A Forward Current: 150 mA Number of Pins: 6 Categories: OEM Parts(A-B) Case / Package: SOT-563 Alternative Parts (Cross-Reference): BAV99STB6 T/R7BAV99STB6 T/R 7; BAV99STB6 T/R 7"; BAV99STB6 TR 7; BAV99STB6T/R7; BAV99STB6TR7; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Repetitive Reverse Voltage (Vrrm): 75 V Peak Reverse Current: 2.5 µA Reverse Recovery Time: 4 ns

Manufacturer: Panjit
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1048302-BAV99STB6 T/R7
Mounting: SMD (SMT)
Peak Non-Repetitive Surge Current: 4 A
Forward Current: 150 mA
Number of Pins: 6
Categories: OEM Parts(A-B)
Case / Package: SOT-563
Alternative Parts (Cross-Reference): BAV99STB6 T/R7BAV99STB6 T/R 7; BAV99STB6 T/R 7"; BAV99STB6 TR 7; BAV99STB6T/R7; BAV99STB6TR7;
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Repetitive Reverse Voltage (Vrrm): 75 V
Peak Reverse Current: 2.5 µA
Reverse Recovery Time: 4 ns

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1048302-BAV99STB6 T/R7
Product Name OEM Parts - OEM Parts (A - B) - BAV99STB6 T/R7
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PIN Diode Switches - NPS8-10000-40000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
Schottky Diodes & Rectifiers - 1220285 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B485E-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details