PANJIT SemiConductor Automotive 85V 0.2A SOT-23 Diode and Rectifier BAW56T/R

Description
Diode Switching 85V 0.2A Automotive 3-Pin SOT-23 T/R Product overview: BAW56T/R from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 85V, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 85V, 0.2A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAW56T/R can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diode Switching 85V 0.2A Automotive 3-Pin SOT-23 T/R Product overview: BAW56T/R from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 85V, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 85V, 0.2A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAW56T/R can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive 85V 0.2A SOT-23 Diode and Rectifier - 286-BAW56T/R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 85V 0.2A SOT-23 Diode and Rectifier
286-BAW56T/R
Automotive 85V 0.2A SOT-23 Diode and Rectifier 286-BAW56T/R
Diode Switching 85V 0.2A Automotive 3-Pin SOT-23 T/R Product overview: BAW56T/R from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 85V, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 85V, 0.2A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAW56T/R can be used for catalog matching and distributor lookup.

Diode Switching 85V 0.2A Automotive 3-Pin SOT-23 T/R Product overview: BAW56T/R from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 85V, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 85V, 0.2A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAW56T/R can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 231840-BAW56T/R - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231840-BAW56T/R
Discrete Semiconductor Products 231840-BAW56T/R
Manufacturer: Panjit Win Source Part Number: 231840-BAW56T/R Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Arrays Family Name: BAW56 Alternative Parts (Cross-Reference): BAW56; BAW56L6327; BAW56B5000XT; BAW56L6327XT; Introduction Date: March 10, 2004 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Panjit
Win Source Part Number: 231840-BAW56T/R
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Arrays
Family Name: BAW56
Alternative Parts (Cross-Reference): BAW56; BAW56L6327; BAW56B5000XT; BAW56L6327XT;
Introduction Date: March 10, 2004
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-BAW56T/R 231840-BAW56T/R
Product Name Automotive 85V 0.2A SOT-23 Diode and Rectifier Discrete Semiconductor Products
Diode Type Diodes,Rectifiers - Arrays
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14160-6015PS - Hamamatsu Photonics Europe
Specs
CT 2200 pF
Package Glass epoxy
View Details
Schottky Diodes & Rectifiers - 1221169 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Diodes, Rectifiers - Arrays - M1MA151WAT1 - 880495-M1MA151WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 40 V
View Details
Dual Zener diodes - BZB84-B5V6,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
7 suppliers