PANJIT SemiConductor Zener Diode BZT52-B12S

Description
Wide variety of surface mount and through hole packages
Request a Quote
Description
Wide variety of surface mount and through hole packages
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tempe, AZ, USA
Zener Diode
BZT52-B12S
Zener Diode BZT52-B12S
Wide variety of surface mount and through hole packages

Wide variety of surface mount and through hole packages

Supplier's Site
12V 0.2W Zener Diode - 295-BZT52-B12S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 0.2W Zener Diode
295-BZT52-B12S
12V 0.2W Zener Diode 295-BZT52-B12S
Zener Diode, 12V V(Z), 2%, 0.2W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-2 Product overview: BZT52-B12S from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 0.2W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZT52-B12S can be used for catalog matching and distributor lookup.

Zener Diode, 12V V(Z), 2%, 0.2W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-2 Product overview: BZT52-B12S from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 0.2W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZT52-B12S can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 238593-BZT52-B12S - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
238593-BZT52-B12S
Discrete Semiconductor Products 238593-BZT52-B12S
Manufacturer: Panjit Win Source Part Number: 238593-BZT52-B12S Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Family Name: BZT52 Alternative Parts (Cross-Reference): BZT52B12-G-N0RBG; BZT52B12-GRBG; Estimated EOL Date: 2029 Popularity: Low Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Panjit
Win Source Part Number: 238593-BZT52-B12S
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Family Name: BZT52
Alternative Parts (Cross-Reference): BZT52B12-G-N0RBG; BZT52B12-GRBG;
Estimated EOL Date: 2029
Popularity: Low
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now
Independent Type 200mW 11.76V~12.24V 12V SOD-323 Zener Diodes ROHS

Independent Type 200mW 11.76V~12.24V 12V SOD-323 Zener Diodes ROHS

Supplier's Site

Technical Specifications

  PANJIT SemiConductor ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZT52-B12S 295-BZT52-B12S 238593-BZT52-B12S BZT52-B12S
Product Name Zener Diode 12V 0.2W Zener Diode Discrete Semiconductor Products Diodes
Life Cycle Stage Maturity
Package SOD-323
Pin Count 2
RoHS Compliant RoHS RoHS RoHS
VZ 12 volts
Unlock Full Specs
to access all available technical data