PANJIT SemiConductor Single Zener Diodes BZT52-B28_R1_00001

Description
Zener Diode 28V 410mW ±2% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 28V 410mW ±2% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 3757-BZT52-B28_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode 28V 410mW ±2% Surface Mount SOD-123

Zener Diode 28V 410mW ±2% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 3757-BZT52-B28_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3757-BZT52-B28_R1_00001TR-ND
Single Zener Diodes 3757-BZT52-B28_R1_00001TR-ND
Zener Diode 28V 410mW ±2% Surface Mount SOD-123

Zener Diode 28V 410mW ±2% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 3757-BZT52-B28_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3757-BZT52-B28_R1_00001CT-ND
Single Zener Diodes 3757-BZT52-B28_R1_00001CT-ND
Zener Diode 28V 410mW ±2% Surface Mount SOD-123

Zener Diode 28V 410mW ±2% Surface Mount SOD-123

Buy Now Datasheet
Singapore, Singapore
SMD Zener Diode
287-BZT52-B28_R1_00001
SMD Zener Diode 287-BZT52-B28_R1_00001
SURFACE MOUNT SILICON ZENER DIOD Product overview: BZT52-B28_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52-B28_R1_000 01 can be used for catalog matching and distributor lookup.

SURFACE MOUNT SILICON ZENER DIOD Product overview: BZT52-B28_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52-B28_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 963245-BZT52-B28_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
963245-BZT52-B28_R1_00001
Discrete Semiconductor Products - Diodes - Zener - Single 963245-BZT52-B28_R1_00001
Win Source Part Number: 963245-BZT52-B28_R1_ 00001 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 410 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 100 nA @ 22 V Voltage - Zener (Nom) (Vz): 28 V Impedance (Max) (Zzt): 80 Ohms Package / Case: SOD-123 Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): BZT52-B28_R1_00001BZ T52B28 _R1 _00001; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Panjit International Inc. Other Names: 3757-BZT52-B28_R1_00 001DKR,3757-BZT52-B2 8_R1_00001CT,3757-BZ T52-B28_R1_00001TR

Win Source Part Number: 963245-BZT52-B28_R1_00001
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 410 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 100 nA @ 22 V
Voltage - Zener (Nom) (Vz): 28 V
Impedance (Max) (Zzt): 80 Ohms
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): BZT52-B28_R1_00001BZT52B28 _R1 _00001;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Panjit International Inc.
Other Names: 3757-BZT52-B28_R1_00001DKR,3757-BZT52-B28_R1_00001CT,3757-BZT52-B28_R1_00001TR

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Diodes Zener Diodes Zener Diodes
Product Number 3757-BZT52-B28_R1_00001DKR-ND 287-BZT52-B28_R1_00001 963245-BZT52-B28_R1_00001
Product Name Single Zener Diodes SMD Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Tape & Reel (TR) SOD-123
RoHS Compliant RoHS
VZ 28 volts 28 volts
Unlock Full Specs
to access all available technical data