PANJIT SemiConductor Signal Switching Diode BAW56W

Description
Low series resistance, low capacitance, available in ultra small packages
Request a Quote
Description
Low series resistance, low capacitance, available in ultra small packages
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tempe, AZ, USA
Signal Switching Diode
BAW56W
Signal Switching Diode BAW56W
Low series resistance, low capacitance, available in ultra small packages

Low series resistance, low capacitance, available in ultra small packages

Supplier's Site
Diodes, Rectifiers - Arrays - BAW56W - 1151753-BAW56W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAW56W
1151753-BAW56W
Diodes, Rectifiers - Arrays - BAW56W 1151753-BAW56W
Manufacturer: Panjit Win Source Part Number: 1151753-BAW56W Family Name: BAW56W Manufacturer Homepage: www.panjit.com.tw Alternative Parts (Cross-Reference): BAW56W_R1_00001 ; BAW56W_R2_00001 ; BAW56W-AU T/R13 ; BAW56W-AU T/R7; Introduction Date: April 01, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: Panjit
Win Source Part Number: 1151753-BAW56W
Family Name: BAW56W
Manufacturer Homepage: www.panjit.com.tw
Alternative Parts (Cross-Reference): BAW56W_R1_00001 ; BAW56W_R2_00001 ; BAW56W-AU T/R13 ; BAW56W-AU T/R7;
Introduction Date: April 01, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  PANJIT SemiConductor Win Source Electronics
Product Category Diode Arrays Diode Arrays
Product Number BAW56W 1151753-BAW56W
Product Name Signal Switching Diode Diodes, Rectifiers - Arrays - BAW56W
Arrangement Common Anode
Diode Type General Purpose
Diode Applications Switching
Life Cycle Stage Maturity
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - BAV70DXV6T5G - 912879-BAV70DXV6T5G - Win Source Electronics
Specs
Diode Type Diode Array 2 Pair Common Cathode Standard 100 V 200mA (DC) Surface Mount SOT-563, SOT-666
Package SOT-563
View Details
MPPC (SiPMs) / MPPC arrays - S13360-3050VE - Hamamatsu Photonics
Specs
CT 1300 pF
Package Glass epoxy
View Details
Dual Zener diodes - BZB84-B27,215 - Nexperia B.V.
Specs
Package SOT23; SOT23
View Details
6 suppliers
Schottky Diodes & Rectifiers - 1220869 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details