Low series resistance, low capacitance, available in ultra small packages
Manufacturer: Panjit
Win Source Part Number: 1151736-BAV99W
Family Name: BAV99W
Manufacturer Homepage: www.panjit.com.tw
Alternative Parts (Cross-Reference): BAV199W; 1PS302; BAV199WT-TP-HF;
Introduction Date: February 21, 2003
ECCN: EAR99
Country of Origin: Malaysia, Republic of Korea
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
| PANJIT SemiConductor | Win Source Electronics | |
|---|---|---|
| Product Category | Diode Arrays | Diode Arrays |
| Product Number | BAV99W | 1151736-BAV99W |
| Product Name | Signal Switching Diode | Diodes, Rectifiers - Arrays - BAV99W |
| Diode Type | General Purpose | |
| Diode Applications | Switching | |
| Life Cycle Stage | Maturity | |
| RoHS Compliant | RoHS | |
| VF | 1.25 volts |