PANJIT SemiConductor 70V 0.2A SOT-23 Diode and Rectifier BAV99 T/R

Description
Rectifier Diode Small Signal Switching 70V 0.2A 6ns 3-Pin SOT-23 T/R Product overview: BAV99 T/R from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 0.2A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99 T/R can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rectifier Diode Small Signal Switching 70V 0.2A 6ns 3-Pin SOT-23 T/R Product overview: BAV99 T/R from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 0.2A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99 T/R can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
70V 0.2A SOT-23 Diode and Rectifier - 286-BAV99 T/R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
70V 0.2A SOT-23 Diode and Rectifier
286-BAV99 T/R
70V 0.2A SOT-23 Diode and Rectifier 286-BAV99 T/R
Rectifier Diode Small Signal Switching 70V 0.2A 6ns 3-Pin SOT-23 T/R Product overview: BAV99 T/R from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 0.2A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99 T/R can be used for catalog matching and distributor lookup.

Rectifier Diode Small Signal Switching 70V 0.2A 6ns 3-Pin SOT-23 T/R Product overview: BAV99 T/R from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 0.2A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99 T/R can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 231785-BAV99 T/R - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231785-BAV99 T/R
Discrete Semiconductor Products 231785-BAV99 T/R
Manufacturer: Panjit Win Source Part Number: 231785-BAV99 T/R Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Arrays Family Name: BAV99 Alternative Parts (Cross-Reference): BAV99_S00Z; BAV99_L99Z; BAV99_NL; BAV99_NF40; Introduction Date: November 04, 1997 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Panjit
Win Source Part Number: 231785-BAV99 T/R
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Arrays
Family Name: BAV99
Alternative Parts (Cross-Reference): BAV99_S00Z; BAV99_L99Z; BAV99_NL; BAV99_NF40;
Introduction Date: November 04, 1997
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-BAV99 T/R 231785-BAV99 T/R
Product Name 70V 0.2A SOT-23 Diode and Rectifier Discrete Semiconductor Products
Diode Type Diodes,Rectifiers - Arrays
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1221169 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Diode Arrays - BAS40-05/DG/B2,215-ND - DigiKey
Specs
Arrangement Common Catode
Tj 150 C (302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: TS862C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details
MPPC (SiPMs) / MPPC arrays - S14161-3050HS-08 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details