PANJIT SemiConductor Zener Diode BZT52-B14S

Description
Wide variety of surface mount and through hole packages
Request a Quote
Description
Wide variety of surface mount and through hole packages
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tempe, AZ, USA
Zener Diode
BZT52-B14S
Zener Diode BZT52-B14S
Wide variety of surface mount and through hole packages

Wide variety of surface mount and through hole packages

Supplier's Site
14V 0.2W Zener Diode - 295-BZT52-B14S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
14V 0.2W Zener Diode
295-BZT52-B14S
14V 0.2W Zener Diode 295-BZT52-B14S
Zener Diode, 14V V(Z), 2%, 0.2W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-2 Product overview: BZT52-B14S from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 14V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 14V, 0.2W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZT52-B14S can be used for catalog matching and distributor lookup.

Zener Diode, 14V V(Z), 2%, 0.2W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-2 Product overview: BZT52-B14S from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 14V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 14V, 0.2W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZT52-B14S can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 238596-BZT52-B14S - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
238596-BZT52-B14S
Discrete Semiconductor Products 238596-BZT52-B14S
Manufacturer: Panjit Win Source Part Number: 238596-BZT52-B14S Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Family Name: BZT52 Introduction Date: August 06, 2015 Estimated EOL Date: 2029 Popularity: Low Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Panjit
Win Source Part Number: 238596-BZT52-B14S
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Family Name: BZT52
Introduction Date: August 06, 2015
Estimated EOL Date: 2029
Popularity: Low
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  PANJIT SemiConductor ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number BZT52-B14S 295-BZT52-B14S 238596-BZT52-B14S
Product Name Zener Diode 14V 0.2W Zener Diode Discrete Semiconductor Products
Life Cycle Stage Maturity
Package SOD-323
Pin Count 2
RoHS Compliant RoHS RoHS
VZ 14 volts
Unlock Full Specs
to access all available technical data