Fluke 6.5 Digit precision Multimter, 24 ppm USB mem 8846A

Description
Dual display and versatile graphical capabilities - The 8846A feature a unique dual display that allows you to measure two different parameters of the same signal from one test connection. To reveal signal quality issues like drift, intermittants and stability, view data as a real time trend plot or histogram, with the unique analyze mode. You won’t find graphical display capabilities like these on any other instrument in this class. Perform 4-wire measurement with only two leads - Patented split terminal jacks for the 2 x 4 ohms function allow you to perform 4-wire measurements using only two leads instead of four. A special test lead accessory is available to enable you to establish the connection. You get excellent resolution and accuracy plus the convenience and ease of using a single pair of leads. Multiple connectors give you maximum flexibility - Choose from several interfaces to connect the 8846A to a personal computer: serial, IEEE-488, and Ethernet come standard on both models. A USB device port is included on the 8846A meter for convenient data transfer to and from a PC via a portable USB storage device. FlukeView® Software and drivers add PC power and application compatibility - FlukeView Forms increases the power of your Fluke tool by enabling you to document, store and analyze individual readings or series of measurements, then convert them into professional-looking documents. Log live readings while connected to a PC or store, display and share readings in interactive forms, graphs and tables. Create customized, professional looking documents that can be printed or emailed. FlukeView Forms software includes easy-to-use standard forms. Instrument programming drivers, DLL files and support information are included to get your test system up and running as quickly as possible. FlukeView® Forms Basic - The Fluke 8846A ship with a free copy of FlukeView Basic. Transfer data points from your meter to your PC and use the two standard, noncustomizable forms to display your readings in table or graphical form. For a larger array of forms or to use FlukeView® Forms Designer to customize your forms, upgrade to FlukeView® Forms version 3.0 with FVF-UG. Fluke 45 and Agilent 34401A emulation - The 8846A emulates operations and programming commands of the Fluke 45 and Agilent 34401. Emulation shortens the learning curve and makes it easy to fit the 8846A into existing test systems. Features: 6.5 digit resolution Basic V dc accuracy of up to 0.0024 % Dual display 100 μA to 10 A current range, with up to 100 pA resolution Wide ohms range from 10 Ω to 1 GΩ with up to 10 μΩ resolution 2 x 4 ohms 4-wire measurement technique Both models measure frequency and period 8846A also measures capacitance and temperature USB memory drive port (8846A) Fluke 45 and Agilent 34401A emulation Graphical display Trendplot™ paperless recorder mode, statistics, histogram CAT I 1000 V, CAT II 600 V
Description
Dual display and versatile graphical capabilities - The 8846A feature a unique dual display that allows you to measure two different parameters of the same signal from one test connection. To reveal signal quality issues like drift, intermittants and stability, view data as a real time trend plot or histogram, with the unique analyze mode. You won’t find graphical display capabilities like these on any other instrument in this class. Perform 4-wire measurement with only two leads - Patented split terminal jacks for the 2 x 4 ohms function allow you to perform 4-wire measurements using only two leads instead of four. A special test lead accessory is available to enable you to establish the connection. You get excellent resolution and accuracy plus the convenience and ease of using a single pair of leads. Multiple connectors give you maximum flexibility - Choose from several interfaces to connect the 8846A to a personal computer: serial, IEEE-488, and Ethernet come standard on both models. A USB device port is included on the 8846A meter for convenient data transfer to and from a PC via a portable USB storage device. FlukeView® Software and drivers add PC power and application compatibility - FlukeView Forms increases the power of your Fluke tool by enabling you to document, store and analyze individual readings or series of measurements, then convert them into professional-looking documents. Log live readings while connected to a PC or store, display and share readings in interactive forms, graphs and tables. Create customized, professional looking documents that can be printed or emailed. FlukeView Forms software includes easy-to-use standard forms. Instrument programming drivers, DLL files and support information are included to get your test system up and running as quickly as possible. FlukeView® Forms Basic - The Fluke 8846A ship with a free copy of FlukeView Basic. Transfer data points from your meter to your PC and use the two standard, noncustomizable forms to display your readings in table or graphical form. For a larger array of forms or to use FlukeView® Forms Designer to customize your forms, upgrade to FlukeView® Forms version 3.0 with FVF-UG. Fluke 45 and Agilent 34401A emulation - The 8846A emulates operations and programming commands of the Fluke 45 and Agilent 34401. Emulation shortens the learning curve and makes it easy to fit the 8846A into existing test systems. Features: 6.5 digit resolution Basic V dc accuracy of up to 0.0024 % Dual display 100 μA to 10 A current range, with up to 100 pA resolution Wide ohms range from 10 Ω to 1 GΩ with up to 10 μΩ resolution 2 x 4 ohms 4-wire measurement technique Both models measure frequency and period 8846A also measures capacitance and temperature USB memory drive port (8846A) Fluke 45 and Agilent 34401A emulation Graphical display Trendplot™ paperless recorder mode, statistics, histogram CAT I 1000 V, CAT II 600 V

Suppliers

Company
Product
Description
Supplier Links
6.5 Digit precision Multimter, 24 ppm USB mem - 70145658 - Allied Electronics, Inc.
Fort Worth, TX, USA
6.5 Digit precision Multimter, 24 ppm USB mem
70145658
6.5 Digit precision Multimter, 24 ppm USB mem 70145658
Dual display and versatile graphical capabilities - The 8846A feature a unique dual display that allows you to measure two different parameters of the same signal from one test connection. To reveal signal quality issues like drift, intermittants and stability, view data as a real time trend plot or histogram, with the unique analyze mode. You won’t find graphical display capabilities like these on any other instrument in this class. Perform 4-wire measurement with only two leads - Patented split terminal jacks for the 2 x 4 ohms function allow you to perform 4-wire measurements using only two leads instead of four. A special test lead accessory is available to enable you to establish the connection. You get excellent resolution and accuracy plus the convenience and ease of using a single pair of leads. Multiple connectors give you maximum flexibility - Choose from several interfaces to connect the 8846A to a personal computer: serial, IEEE-488, and Ethernet come standard on both models. A USB device port is included on the 8846A meter for convenient data transfer to and from a PC via a portable USB storage device. FlukeView® Software and drivers add PC power and application compatibility - FlukeView Forms increases the power of your Fluke tool by enabling you to document, store and analyze individual readings or series of measurements, then convert them into professional-looking documents. Log live readings while connected to a PC or store, display and share readings in interactive forms, graphs and tables. Create customized, professional looking documents that can be printed or emailed. FlukeView Forms software includes easy-to-use standard forms. Instrument programming drivers, DLL files and support information are included to get your test system up and running as quickly as possible. FlukeView® Forms Basic - The Fluke 8846A ship with a free copy of FlukeView Basic. Transfer data points from your meter to your PC and use the two standard, noncustomizable forms to display your readings in table or graphical form. For a larger array of forms or to use FlukeView® Forms Designer to customize your forms, upgrade to FlukeView® Forms version 3.0 with FVF-UG. Fluke 45 and Agilent 34401A emulation - The 8846A emulates operations and programming commands of the Fluke 45 and Agilent 34401. Emulation shortens the learning curve and makes it easy to fit the 8846A into existing test systems. Features: 6.5 digit resolution Basic V dc accuracy of up to 0.0024 % Dual display 100 μA to 10 A current range, with up to 100 pA resolution Wide ohms range from 10 Ω to 1 GΩ with up to 10 μΩ resolution 2 x 4 ohms 4-wire measurement technique Both models measure frequency and period 8846A also measures capacitance and temperature USB memory drive port (8846A) Fluke 45 and Agilent 34401A emulation Graphical display Trendplot™ paperless recorder mode, statistics, histogram CAT I 1000 V, CAT II 600 V

Dual display and versatile graphical capabilities - The 8846A feature a unique dual display that allows you to measure two different parameters of the same signal from one test connection. To reveal signal quality issues like drift, intermittants and stability, view data as a real time trend plot or histogram, with the unique analyze mode. You won’t find graphical display capabilities like these on any other instrument in this class.
Perform 4-wire measurement with only two leads - Patented split terminal jacks for the 2 x 4 ohms function allow you to perform 4-wire measurements using only two leads instead of four. A special test lead accessory is available to enable you to establish the connection. You get excellent resolution and accuracy plus the convenience and ease of using a single pair of leads.
Multiple connectors give you maximum flexibility - Choose from several interfaces to connect the 8846A to a personal computer: serial, IEEE-488, and Ethernet come standard on both models. A USB device port is included on the 8846A meter for convenient data transfer to and from a PC via a portable USB storage device.
FlukeView® Software and drivers add PC power and application compatibility - FlukeView Forms increases the power of your Fluke tool by enabling you to document, store and analyze individual readings or series of measurements, then convert them into professional-looking documents. Log live readings while connected to a PC or store, display and share readings in interactive forms, graphs and tables. Create customized, professional looking documents that can be printed or emailed. FlukeView Forms software includes easy-to-use standard forms.
Instrument programming drivers, DLL files and support information are included to get your test system up and running as quickly as possible.
FlukeView® Forms Basic - The Fluke 8846A ship with a free copy of FlukeView Basic. Transfer data points from your meter to your PC and use the two standard, noncustomizable forms to display your readings in table or graphical form. For a larger array of forms or to use FlukeView® Forms Designer to customize your forms, upgrade to FlukeView® Forms version 3.0 with FVF-UG.
Fluke 45 and Agilent 34401A emulation - The 8846A emulates operations and programming commands of the Fluke 45 and Agilent 34401. Emulation shortens the learning curve and makes it easy to fit the 8846A into existing test systems.
Features:

  • 6.5 digit resolution
  • Basic V dc accuracy of up to 0.0024 %
  • Dual display
  • 100 μA to 10 A current range, with up to 100 pA resolution
  • Wide ohms range from 10 Ω to 1 GΩ with up to 10 μΩ resolution
  • 2 x 4 ohms 4-wire measurement technique
  • Both models measure frequency and period
  • 8846A also measures capacitance and temperature
  • USB memory drive port (8846A)
  • Fluke 45 and Agilent 34401A emulation
  • Graphical display
  • Trendplot™ paperless recorder mode, statistics, histogram
  • CAT I 1000 V, CAT II 600 V
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Multimeters
Product Number 70145658
Product Name 6.5 Digit precision Multimter, 24 ppm USB mem
Form Factor Bench top
Unlock Full Specs
to access all available technical data

Similar Products

Digital Multimeter - EMV00018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
Current Clamp - PCE-360 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Display Digits 4 Digits
View Details
5 1/2 Digits Dual-Display Digital Multimeters - SDM3055 - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
UT181A TRMS Datalogging Digital Multimeter - UT181A - Uni-Trend US
Specs
Form Factor Handheld
Measurement Type AC
Standards and Certifications RoHS
View Details