Fluke Multimeters FLUKE-83-5

Description
Auto Average Handheld Digital (DMM) Multimeter 4.5 Digit LCD, Bar Graph Display Voltage, Current, Resistance, Capacitance, Frequency Continuity, Diode Test Function Features Auto Off, Backlight, Hold, Min/Max/Ave
Request a Quote Datasheet
Description
Auto Average Handheld Digital (DMM) Multimeter 4.5 Digit LCD, Bar Graph Display Voltage, Current, Resistance, Capacitance, Frequency Continuity, Diode Test Function Features Auto Off, Backlight, Hold, Min/Max/Ave
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimeters - 614-1086-ND - DigiKey
Thief River Falls, MN, United States
Multimeters
614-1086-ND
Multimeters 614-1086-ND
Auto Average Handheld Digital (DMM) Multimeter 4.5 Digit LCD, Bar Graph Display Voltage, Current, Resistance, Capacitance, Frequency Continuity, Diode Test Function Features Auto Off, Backlight, Hold, Min/Max/Ave

Auto Average Handheld Digital (DMM) Multimeter 4.5 Digit LCD, Bar Graph Display Voltage, Current, Resistance, Capacitance, Frequency Continuity, Diode Test Function Features Auto Off, Backlight, Hold, Min/Max/Ave

Buy Now Datasheet
Multimeter, Digital; 1000 VDC Voltage, Range, DC; 1000 VAC Voltage, Range, AC - 70145581 - Allied Electronics, Inc.
Fort Worth, TX, USA
Multimeter, Digital; 1000 VDC Voltage, Range, DC; 1000 VAC Voltage, Range, AC
70145581
Multimeter, Digital; 1000 VDC Voltage, Range, DC; 1000 VAC Voltage, Range, AC 70145581
Fluke 80 Series V Digital Multimeters, 1000 V (Max.) Voltage Rating The new Fluke 87V has improved measurement functions, trouble-shooting features, resolution and accuracy to solve more problems on motor drives, in plant automation, power distribution and electro-mechanical equipment. The 80 Series V operates very similar to the classic 80 series, but with more problem solving power, safety, convenience and impact protection. The new 80 series V are independently tested to comply with the 2nd edition of ANSI/ISA S82.01 and EN61010-1 CAT IV 600V/CAT III 1000V. They can withstand impulses in excess of 8,000 V and reduce risks related to surges and spikes. Features: 6000 counts, 3-3/4 digits Measure up to 1000 V ac and dc Measure up to 10 A, 20 A for up to 30 seconds Frequency to 200 kHz and % duty cycle Resistance, continuity and diode test 10,000 µF capacitance range for components and motor caps Min/Max-Average recording with Min/Max Alert to capture variations automatically Peak capture to record transients as fast as 250 µs Relative mode to remove test lead interference from low ohms measurements Auto and manual ranging for maximum flexibility Touch Hold to capture stable readings avoiding noisy signals Large display digits and two-level bright white backlight for increased visibility Analog bargraph for fast changing or unstable signals Input Alert provides audible warning against wrong use of input jacks Improved selectable sleep mode for long battery life Access door for fast battery changes without breaking the calibration seal Classic design with new removable holster with built in test lead and probe storage Lifetime warranty

Fluke 80 Series V Digital Multimeters, 1000 V (Max.) Voltage Rating
The new Fluke 87V has improved measurement functions, trouble-shooting features, resolution and accuracy to solve more problems on motor drives, in plant automation, power distribution and electro-mechanical equipment. The 80 Series V operates very similar to the classic 80 series, but with more problem solving power, safety, convenience and impact protection. The new 80 series V are independently tested to comply with the 2nd edition of ANSI/ISA S82.01 and EN61010-1 CAT IV 600V/CAT III 1000V. They can withstand impulses in excess of 8,000 V and reduce risks related to surges and spikes.

Features:

  • 6000 counts, 3-3/4 digits
  • Measure up to 1000 V ac and dc
  • Measure up to 10 A, 20 A for up to 30 seconds
  • Frequency to 200 kHz and % duty cycle
  • Resistance, continuity and diode test
  • 10,000 µF capacitance range for components and motor caps
  • Min/Max-Average recording with Min/Max Alert to capture variations automatically
  • Peak capture to record transients as fast as 250 µs
  • Relative mode to remove test lead interference from low ohms measurements
  • Auto and manual ranging for maximum flexibility
  • Touch Hold to capture stable readings avoiding noisy signals
  • Large display digits and two-level bright white backlight for increased visibility
  • Analog bargraph for fast changing or unstable signals
  • Input Alert provides audible warning against wrong use of input jacks
  • Improved selectable sleep mode for long battery life
  • Access door for fast battery changes without breaking the calibration seal
  • Classic design with new removable holster with built in test lead and probe storage
  • Lifetime warranty
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Digital Multimeters Digital Multimeters
Product Number 614-1086-ND 70145581
Product Name Multimeters Multimeter, Digital; 1000 VDC Voltage, Range, DC; 1000 VAC Voltage, Range, AC
Form Factor Handheld Handheld
Special Measurement Types Continuity Check; Diode test
Options & Features Auto-ranging; Auto Off, Backlight, Hold, Min/Max/Ave
Measurement Type AC; DC
Standards and Certifications CE Marking; CSA Mark; UL
Unlock Full Specs
to access all available technical data

Similar Products

UT131B Palm Size Digital Multimeter with Battery Testing - UT131B - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
Clamp Meter - PCE-830-2 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
View Details
4 1/2 Digits Dual-Display Digital Multimeter - SDM3045X - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
2 suppliers
400 Amp Clamp-On Multimeter - EMV00060 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details