Fluke Multimeter Service Combo Kit Fluke-87V/IMSK

Description
Fluke has combined the best selling feature packed 87V Multimeter with the i400 AC Current Clamp. Together they provide the ability to troubleshoot most industrial problems, providing you with the functionality you need to effectively do your job. Additionally, the 87V/IMSK kit represents a significant savings over buying the items separately. Fluke-87V/IMSK Industrial Multimeter Service Kit includes: Fluke-87V Multimeter with temperature frequency, capacitance 250 µs peak min-max 6000 counts, 3-3/4 digits Unique function for accurate voltage and frequency measurements on adjustable speed motor drives and other electrically noisy equipment Fluke-i400 AC 400A Current Clamp Companion to your DMM to measure up to 400 A AC 1mA/Amp output guarantees easy reading on you meter Only current clamp available with a CAT IV 600 V / CAT III 1000 V safety rating Specially designed to offer maximum utility in a very compact shape 22 of the most useful accessories for making measurements in low energy, electronic applications 80BK-A thermocouple bead probe TL75 test leads AC72 Alligator Clips Limited Lifetime warranty on Fluke-87V and 1-year warranty on accessories
Description
Fluke has combined the best selling feature packed 87V Multimeter with the i400 AC Current Clamp. Together they provide the ability to troubleshoot most industrial problems, providing you with the functionality you need to effectively do your job. Additionally, the 87V/IMSK kit represents a significant savings over buying the items separately. Fluke-87V/IMSK Industrial Multimeter Service Kit includes: Fluke-87V Multimeter with temperature frequency, capacitance 250 µs peak min-max 6000 counts, 3-3/4 digits Unique function for accurate voltage and frequency measurements on adjustable speed motor drives and other electrically noisy equipment Fluke-i400 AC 400A Current Clamp Companion to your DMM to measure up to 400 A AC 1mA/Amp output guarantees easy reading on you meter Only current clamp available with a CAT IV 600 V / CAT III 1000 V safety rating Specially designed to offer maximum utility in a very compact shape 22 of the most useful accessories for making measurements in low energy, electronic applications 80BK-A thermocouple bead probe TL75 test leads AC72 Alligator Clips Limited Lifetime warranty on Fluke-87V and 1-year warranty on accessories

Suppliers

Company
Product
Description
Supplier Links
Everett, WA, USA
Multimeter Service Combo Kit
Fluke-87V/IMSK
Multimeter Service Combo Kit Fluke-87V/IMSK
Fluke has combined the best selling feature packed 87V Multimeter with the i400 AC Current Clamp. Together they provide the ability to troubleshoot most industrial problems, providing you with the functionality you need to effectively do your job. Additionally, the 87V/IMSK kit represents a significant savings over buying the items separately. Fluke-87V/IMSK Industrial Multimeter Service Kit includes: Fluke-87V Multimeter with temperature frequency, capacitance 250 µs peak min-max 6000 counts, 3-3/4 digits Unique function for accurate voltage and frequency measurements on adjustable speed motor drives and other electrically noisy equipment Fluke-i400 AC 400A Current Clamp Companion to your DMM to measure up to 400 A AC 1mA/Amp output guarantees easy reading on you meter Only current clamp available with a CAT IV 600 V / CAT III 1000 V safety rating Specially designed to offer maximum utility in a very compact shape 22 of the most useful accessories for making measurements in low energy, electronic applications 80BK-A thermocouple bead probe TL75 test leads AC72 Alligator Clips Limited Lifetime warranty on Fluke-87V and 1-year warranty on accessories

Fluke has combined the best selling feature packed 87V Multimeter with the i400 AC Current Clamp. Together they provide the ability to troubleshoot most industrial problems, providing you with the functionality you need to effectively do your job. Additionally, the 87V/IMSK kit represents a significant savings over buying the items separately.

Fluke-87V/IMSK Industrial Multimeter Service Kit includes:

  • Fluke-87V Multimeter with temperature frequency, capacitance 250 µs peak min-max
    • 6000 counts, 3-3/4 digits
    • Unique function for accurate voltage and frequency measurements on adjustable speed motor drives and other electrically noisy equipment
  • Fluke-i400 AC 400A Current Clamp
    • Companion to your DMM to measure up to 400 A AC
    • 1mA/Amp output guarantees easy reading on you meter
    • Only current clamp available with a CAT IV 600 V / CAT III 1000 V safety rating
    • Specially designed to offer maximum utility in a very compact shape
    • 22 of the most useful accessories for making measurements in low energy, electronic applications
  • 80BK-A thermocouple bead probe
  • TL75 test leads
  • AC72 Alligator Clips
  • Limited Lifetime warranty on Fluke-87V and 1-year warranty on accessories
Supplier's Site

Technical Specifications

  Fluke
Product Category Digital Multimeters
Product Number Fluke-87V/IMSK
Product Name Multimeter Service Combo Kit
Unlock Full Specs
to access all available technical data

Similar Products

UT8806E 6.5 Digit Performance-Series Bench Digital Multimeter - UT8806E - Uni-Trend US
Specs
Form Factor Bench top
Measurement Type AC
Output Interface LAN, USB, RS232
View Details
6 1/2 Digits Dual-Display Digital Multimeters - SDM3065X-SC - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
Digital Multimeter - EMV00018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
Clamp Meter - PCE-830-3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
View Details