Fluke Multimeters FLUKE-1587

Description
True RMS Handheld Digital (DMM) Multimeter Digit LCD Display Voltage, Current, Resistance, Capacitance, Temperature, Frequency Continuity, Diode Test, Insulation Test Function Features Auto Off, Backlight, Min/Max
Request a Quote Datasheet
Description
True RMS Handheld Digital (DMM) Multimeter Digit LCD Display Voltage, Current, Resistance, Capacitance, Temperature, Frequency Continuity, Diode Test, Insulation Test Function Features Auto Off, Backlight, Min/Max
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimeters - 614-1016-ND - DigiKey
Thief River Falls, MN, United States
Multimeters
614-1016-ND
Multimeters 614-1016-ND
True RMS Handheld Digital (DMM) Multimeter Digit LCD Display Voltage, Current, Resistance, Capacitance, Temperature, Frequency Continuity, Diode Test, Insulation Test Function Features Auto Off, Backlight, Min/Max

True RMS Handheld Digital (DMM) Multimeter Digit LCD Display Voltage, Current, Resistance, Capacitance, Temperature, Frequency Continuity, Diode Test, Insulation Test Function Features Auto Off, Backlight, Min/Max

Buy Now Datasheet
Multimeter, Insulation; 6 to 1000 VDC Voltage, Range, DC; RS-232 - 70145599 - Allied Electronics, Inc.
Fort Worth, TX, USA
Multimeter, Insulation; 6 to 1000 VDC Voltage, Range, DC; RS-232
70145599
Multimeter, Insulation; 6 to 1000 VDC Voltage, Range, DC; RS-232 70145599
Insulation Multimeter The Fluke 1587 Insulation Multimeters combines a digital insulation tester with a full-featured, true RMS digital multimeter in a single, compact, handheld unit, which provides maximum versatility for both troubleshooting and preventative maintenance. Whether you work on motors, generators, cables, or switch gear, the Fluke 1587 Insulation Multimeter is ideally suited to help you with your tasks and at a cost that is far less than buying the two products. Features: Large Display with Backlight Insulation Test (1587 - 0.01 MΩ to 2 GΩ; 1577 - 0.1 MΩ to 600 MΩ) Insulation Test Voltages for Many Applications (1587: 50 V, 100 V, 250 V, 500 V, 1000 V) (1577: 500 V, 1000 V) Live Circuit Detection Prevents Insulation Test if Voltage >30 V Is Detected for Added User Protection Auto Discharge of Capacitive Voltage AC/DC Voltage, DC Millivolts, AC/DC Milliamps, Resistance (Ω), Continuity Capacitance, Diode Test, Temperature, Min/Max, Frequency (Hz) (1587 Only) Auto Power Off to Save Battery Power CAT III 1000 V, CAT IV 600 V Measurement Category Included Accessories: Remote Probe, Test Leads and Probes, Alligator Clips, K-Type Thermocouple (1587 Only) Filter for Motor Drive Measurements (1587 Only) Accepts Optional Fluke TPAK™ Magnetic Hanging System to Free Your Hands for Other Work Rugged, Utility Hard Case Allows You to Bring Everything You Need for the Job Three-Year Warranty Includes: Remote probe Test leads Alligator clips K-type thermocouple Hard case Four AA alkaline batteries Quick Reference Guide CD Rom with Manual

Insulation Multimeter
The Fluke 1587 Insulation Multimeters combines a digital insulation tester with a full-featured, true RMS digital multimeter in a single, compact, handheld unit, which provides maximum versatility for both troubleshooting and preventative maintenance.
Whether you work on motors, generators, cables, or switch gear, the Fluke 1587 Insulation Multimeter is ideally suited to help you with your tasks and at a cost that is far less than buying the two products.
Features:

  • Large Display with Backlight Insulation Test (1587 - 0.01 MΩ to 2 GΩ; 1577 - 0.1 MΩ to 600 MΩ)
  • Insulation Test Voltages for Many Applications (1587: 50 V, 100 V, 250 V, 500 V, 1000 V) (1577: 500 V, 1000 V)
  • Live Circuit Detection Prevents Insulation Test if Voltage >30 V Is Detected for Added User Protection
  • Auto Discharge of Capacitive Voltage
  • AC/DC Voltage, DC Millivolts, AC/DC Milliamps, Resistance (Ω), Continuity
  • Capacitance, Diode Test, Temperature, Min/Max, Frequency (Hz) (1587 Only)
  • Auto Power Off to Save Battery Power
  • CAT III 1000 V, CAT IV 600 V Measurement Category
  • Included Accessories: Remote Probe, Test Leads and Probes, Alligator Clips,
  • K-Type Thermocouple (1587 Only)
  • Filter for Motor Drive Measurements (1587 Only)
  • Accepts Optional Fluke TPAK™ Magnetic Hanging System to Free Your Hands for Other Work
  • Rugged, Utility Hard Case Allows You to Bring Everything You Need for the Job
  • Three-Year Warranty

Includes:

  • Remote probe
  • Test leads
  • Alligator clips
  • K-type thermocouple
  • Hard case
  • Four AA alkaline batteries
  • Quick Reference Guide
  • CD Rom with Manual
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Digital Multimeters Digital Multimeters
Product Number 614-1016-ND 70145599
Product Name Multimeters Multimeter, Insulation; 6 to 1000 VDC Voltage, Range, DC; RS-232
Form Factor Handheld Handheld
Special Measurement Types Continuity Check; Diode test
Measurement Type AC; DC
Standards and Certifications CSA Mark
DC Voltage 6 to 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

400 Amp Clamp-On Multimeter - EMV00060 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
Current Clamp - PCE-360 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Display Digits 4 Digits
View Details
6 1/2 Digits Dual-Display Digital Multimeters - SDM3065X-SC - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
UT8805E 5.5 Digit Performance-Series Bench Digital Multimeter - UT8805E - Uni-Trend US
Specs
Form Factor Bench top
Measurement Type AC
Output Interface LAN, USB, RS232
View Details