Fluke Deluxe Automotive Multimeter Fluke 88V

Description
The Fluke 88V has improved measurement functions, trouble-shooting features and accuracy to solve more problems on conventional and hybrid vehicles. The 88V is the most powerful automotive multimeter ever offered by Fluke. In addition to having all standard multimeter features like the ability to measure voltage, current, continuity, and resistance, the 88V can perform diode test and pulse width measurements. This meter can take current measurements up to 20A for 30 seconds and 10A continuously. The optional magnetic hanger lets you attach the meter to most steel surfaces for easy set-up and viewing. The 88V is designed to be used in high energy environments like those found on hybrid vehicles. Measures Resistance, continuity and diode test Millisecond pulse width measurements for fuel injectors Frequency to 200 kHz and % duty cycle Measure up to 1000 V ac and dc Measure current up to 10 A, 20 A for up to 30 seconds 4 ½ digits for precise measurements RPM measurements with optional inductive pickup Temperature measurements with optional temperature probe
Description
The Fluke 88V has improved measurement functions, trouble-shooting features and accuracy to solve more problems on conventional and hybrid vehicles. The 88V is the most powerful automotive multimeter ever offered by Fluke. In addition to having all standard multimeter features like the ability to measure voltage, current, continuity, and resistance, the 88V can perform diode test and pulse width measurements. This meter can take current measurements up to 20A for 30 seconds and 10A continuously. The optional magnetic hanger lets you attach the meter to most steel surfaces for easy set-up and viewing. The 88V is designed to be used in high energy environments like those found on hybrid vehicles. Measures Resistance, continuity and diode test Millisecond pulse width measurements for fuel injectors Frequency to 200 kHz and % duty cycle Measure up to 1000 V ac and dc Measure current up to 10 A, 20 A for up to 30 seconds 4 ½ digits for precise measurements RPM measurements with optional inductive pickup Temperature measurements with optional temperature probe

Suppliers

Company
Product
Description
Supplier Links
Everett, WA, USA
Deluxe Automotive Multimeter
Fluke 88V
Deluxe Automotive Multimeter Fluke 88V
The Fluke 88V has improved measurement functions, trouble-shooting features and accuracy to solve more problems on conventional and hybrid vehicles. The 88V is the most powerful automotive multimeter ever offered by Fluke. In addition to having all standard multimeter features like the ability to measure voltage, current, continuity, and resistance, the 88V can perform diode test and pulse width measurements. This meter can take current measurements up to 20A for 30 seconds and 10A continuously. The optional magnetic hanger lets you attach the meter to most steel surfaces for easy set-up and viewing. The 88V is designed to be used in high energy environments like those found on hybrid vehicles. Measures Resistance, continuity and diode test Millisecond pulse width measurements for fuel injectors Frequency to 200 kHz and % duty cycle Measure up to 1000 V ac and dc Measure current up to 10 A, 20 A for up to 30 seconds 4 ½ digits for precise measurements RPM measurements with optional inductive pickup Temperature measurements with optional temperature probe

The Fluke 88V has improved measurement functions, trouble-shooting features and accuracy to solve more problems on conventional and hybrid vehicles. The 88V is the most powerful automotive multimeter ever offered by Fluke. In addition to having all standard multimeter features like the ability to measure voltage, current, continuity, and resistance, the 88V can perform diode test and pulse width measurements.

This meter can take current measurements up to 20A for 30 seconds and 10A continuously. The optional magnetic hanger lets you attach the meter to most steel surfaces for easy set-up and viewing. The 88V is designed to be used in high energy environments like those found on hybrid vehicles.

Measures

  • Resistance, continuity and diode test
  • Millisecond pulse width measurements for fuel injectors
  • Frequency to 200 kHz and % duty cycle
  • Measure up to 1000 V ac and dc
  • Measure current up to 10 A, 20 A for up to 30 seconds
  • 4 ½ digits for precise measurements
  • RPM measurements with optional inductive pickup
  • Temperature measurements with optional temperature probe
Supplier's Site

Technical Specifications

  Fluke
Product Category Digital Multimeters
Product Number Fluke 88V
Product Name Deluxe Automotive Multimeter
Unlock Full Specs
to access all available technical data

Similar Products

UT161E 1000V True RMS Digital Multimeter - High Resolution Professional - UT161E - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
Clamp Meter - PCE-830-1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
View Details
Multimeters - 1925978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Measurement Type AC; DC
Special Measurement Types True RMS Current Measurement
View Details
400 Amp Clamp-On Multimeter - EMV00060 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details