Fluke Multimeters FLUKE-115

Description
Auto True RMS Handheld Digital (DMM) Multimeter 3.75 Digit LCD, Bar Graph Display Voltage, Current, Resistance, Capacitance, Frequency Continuity, Diode Test Function Features Backlight, Hold, Min/Max/Ave, Sleep
Request a Quote Datasheet
Description
Auto True RMS Handheld Digital (DMM) Multimeter 3.75 Digit LCD, Bar Graph Display Voltage, Current, Resistance, Capacitance, Frequency Continuity, Diode Test Function Features Backlight, Hold, Min/Max/Ave, Sleep
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimeters - 614-1010-ND - DigiKey
Thief River Falls, MN, United States
Multimeters
614-1010-ND
Multimeters 614-1010-ND
Auto True RMS Handheld Digital (DMM) Multimeter 3.75 Digit LCD, Bar Graph Display Voltage, Current, Resistance, Capacitance, Frequency Continuity, Diode Test Function Features Backlight, Hold, Min/Max/Ave, Sleep

Auto True RMS Handheld Digital (DMM) Multimeter 3.75 Digit LCD, Bar Graph Display Voltage, Current, Resistance, Capacitance, Frequency Continuity, Diode Test Function Features Backlight, Hold, Min/Max/Ave, Sleep

Buy Now Datasheet
Multimeter;DMM;Compact;W/Holster (holster is yellow rubber around the Multimeter - 70145625 - Allied Electronics, Inc.
Fort Worth, TX, USA
Multimeter;DMM;Compact;W/Holster (holster is yellow rubber around the Multimeter
70145625
Multimeter;DMM;Compact;W/Holster (holster is yellow rubber around the Multimeter 70145625
Fluke 115 Field Service Technicians DMM Compact true-rms meter for field service technicians. The Fluke 115 is the solution for a wide variety of electrical and electronic testing applications. This true-rms meter provides easy one-handed operation in a compact package. Features: Resistance, continuity, frequency, capacitance, and diode test Measures 10 A (20 A overload for 30 seconds) Large white LED backlight to work in poorly lit areas Compact ergonomic design for one-handed operation Compatible with optional magnetic hanger (ToolPak™) True-rms for accurate measurements on non-linear loads Min/Max/Average with elapsed time to record signal fluctuations CAT III 600 V safety rated Includes: Holster Installed 9 V battery 4 mm silicone test lead set User manual

Fluke 115 Field Service Technicians DMM
Compact true-rms meter for field service technicians. The Fluke 115 is the solution for a wide variety of electrical and electronic testing applications. This true-rms meter provides easy one-handed operation in a compact package.
Features:

  • Resistance, continuity, frequency, capacitance, and diode test
  • Measures 10 A (20 A overload for 30 seconds)
  • Large white LED backlight to work in poorly lit areas
  • Compact ergonomic design for one-handed operation
  • Compatible with optional magnetic hanger (ToolPak™)
  • True-rms for accurate measurements on non-linear loads
  • Min/Max/Average with elapsed time to record signal fluctuations
  • CAT III 600 V safety rated

Includes:

  • Holster
  • Installed 9 V battery
  • 4 mm silicone test lead set
  • User manual
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Digital Multimeters Digital Multimeters
Product Number 614-1010-ND 70145625
Product Name Multimeters Multimeter;DMM;Compact;W/Holster (holster is yellow rubber around the Multimeter
Form Factor Handheld Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Digital Multimeter - EMV00018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
Clamp Meter - PCE-830-2 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
View Details
UT195DS Dual-Display Industrial Digital Multimeter - UT195DS - Uni-Trend US
Specs
Form Factor Handheld
Measurement Type AC; DC
Phase Three Phase
View Details
Multimeters - 1233366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Measurement Type AC; DC
Special Measurement Types Continuity Check; Diode test; True RMS Current Measurement
View Details