Fluke 6.5 Digit Precision Multimeters 8845A/8846A

Description
The Fluke 8845A and 8846A 6.5 digit precision multimeters have the precision and versatility to handle your most demanding measurements, on the bench or in a system. These meters are both high performance and feature rich, yet also remarkably easy to use. These digital multimeters perform the functions you would expect to see in a multifunction DMM, including measuring volts, ohms, and amps. Basic V dc accuracy of up to 0.0024 %, 10 A current range, and a wide ohms range give you an unbeatable combination of measurement capability. 6.5 digit resolution Basic V dc accuracy of up to 0.0024 % Dual display 100 μA to 10 A current range, with up to 100 pA resolution Wide ohms range from 10 ω to 1 Gω with up to 10 μω resolution 2 x 4 ohms 4-wire measurement technique Both models measure frequency and period 8846A also measures capacitance and temperature USB memory drive port (8846A) Fluke 45 and Agilent 34401A emulation Graphical display Trendplot™ paperless recorder mode, statistics, histogram CAT I 1000 V, CAT II 600 V
Description
The Fluke 8845A and 8846A 6.5 digit precision multimeters have the precision and versatility to handle your most demanding measurements, on the bench or in a system. These meters are both high performance and feature rich, yet also remarkably easy to use. These digital multimeters perform the functions you would expect to see in a multifunction DMM, including measuring volts, ohms, and amps. Basic V dc accuracy of up to 0.0024 %, 10 A current range, and a wide ohms range give you an unbeatable combination of measurement capability. 6.5 digit resolution Basic V dc accuracy of up to 0.0024 % Dual display 100 μA to 10 A current range, with up to 100 pA resolution Wide ohms range from 10 ω to 1 Gω with up to 10 μω resolution 2 x 4 ohms 4-wire measurement technique Both models measure frequency and period 8846A also measures capacitance and temperature USB memory drive port (8846A) Fluke 45 and Agilent 34401A emulation Graphical display Trendplot™ paperless recorder mode, statistics, histogram CAT I 1000 V, CAT II 600 V

Suppliers

Company
Product
Description
Supplier Links
6.5 Digit Precision Multimeters - 8845A/8846A - Fluke
Everett, WA, USA
6.5 Digit Precision Multimeters
8845A/8846A
6.5 Digit Precision Multimeters 8845A/8846A
The Fluke 8845A and 8846A 6.5 digit precision multimeters have the precision and versatility to handle your most demanding measurements, on the bench or in a system. These meters are both high performance and feature rich, yet also remarkably easy to use. These digital multimeters perform the functions you would expect to see in a multifunction DMM, including measuring volts, ohms, and amps. Basic V dc accuracy of up to 0.0024 %, 10 A current range, and a wide ohms range give you an unbeatable combination of measurement capability. 6.5 digit resolution Basic V dc accuracy of up to 0.0024 % Dual display 100 μA to 10 A current range, with up to 100 pA resolution Wide ohms range from 10 ω to 1 Gω with up to 10 μω resolution 2 x 4 ohms 4-wire measurement technique Both models measure frequency and period 8846A also measures capacitance and temperature USB memory drive port (8846A) Fluke 45 and Agilent 34401A emulation Graphical display Trendplot™ paperless recorder mode, statistics, histogram CAT I 1000 V, CAT II 600 V

The Fluke 8845A and 8846A 6.5 digit precision multimeters have the precision and versatility to handle your most demanding measurements, on the bench or in a system. These meters are both high performance and feature rich, yet also remarkably easy to use.

These digital multimeters perform the functions you would expect to see in a multifunction DMM, including measuring volts, ohms, and amps. Basic V dc accuracy of up to 0.0024 %, 10 A current range, and a wide ohms range give you an unbeatable combination of measurement capability.

  • 6.5 digit resolution
  • Basic V dc accuracy of up to 0.0024 %
  • Dual display
  • 100 μA to 10 A current range, with up to 100 pA resolution
  • Wide ohms range from 10 Ω to 1 GΩ with up to 10 μΩ resolution
  • 2 x 4 ohms 4-wire measurement technique
  • Both models measure frequency and period
  • 8846A also measures capacitance and temperature
  • USB memory drive port (8846A)
  • Fluke 45 and Agilent 34401A emulation
  • Graphical display
  • Trendplot™ paperless recorder mode, statistics, histogram
  • CAT I 1000 V, CAT II 600 V
Supplier's Site

Technical Specifications

  Fluke
Product Category Digital Multimeters
Product Number 8845A/8846A
Product Name 6.5 Digit Precision Multimeters
Form Factor Bench top
Measurement Type AC / DC
Display Digits 6 Digits; Plus a 1/2 digit
Standards and Certifications UL
DC Voltage 0.1000 to 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

UT131B Palm Size Digital Multimeter with Battery Testing - UT131B - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
4 1/2 Digits Dual-Display Digital Multimeter - SDM3045X - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
2 suppliers
Digital Multimeter - EMV00018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
Clamp Meter - PCE-830-3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
View Details