InspectorTools Digital StroboTach 115VAC EX461830

Description
Freeze motion and analyze rotating objects without contact Checks and analyzes motion and speed by simply aiming and synchronizing its flash rate (fpm) with a rotating object rpms on 4 digit LED display High accuracy over a wide, dynamic range via exclusive microcomputer LSI circuit and crystal control time-base Ideal for measuring the speed of moving gears, fans, pumps, motors and other equipment used in general maintenance, production, quality control or labs Tripod mount for stationary use
Description
Freeze motion and analyze rotating objects without contact Checks and analyzes motion and speed by simply aiming and synchronizing its flash rate (fpm) with a rotating object rpms on 4 digit LED display High accuracy over a wide, dynamic range via exclusive microcomputer LSI circuit and crystal control time-base Ideal for measuring the speed of moving gears, fans, pumps, motors and other equipment used in general maintenance, production, quality control or labs Tripod mount for stationary use

Suppliers

Company
Product
Description
Supplier Links
Digital StroboTach 115VAC - EX461830 - InspectorTools
Ventura, CA, USA
Digital StroboTach 115VAC
EX461830
Digital StroboTach 115VAC EX461830
Freeze motion and analyze rotating objects without contact Checks and analyzes motion and speed by simply aiming and synchronizing its flash rate (fpm) with a rotating object rpms on 4 digit LED display High accuracy over a wide, dynamic range via exclusive microcomputer LSI circuit and crystal control time-base Ideal for measuring the speed of moving gears, fans, pumps, motors and other equipment used in general maintenance, production, quality control or labs Tripod mount for stationary use

Freeze motion and analyze rotating objects without contact

  • Checks and analyzes motion and speed by simply aiming and synchronizing its flash rate (fpm) with a rotating object
  • rpms on 4 digit LED display
  • High accuracy over a wide, dynamic range via exclusive microcomputer LSI circuit and crystal control time-base
  • Ideal for measuring the speed of moving gears, fans, pumps, motors and other equipment used in general maintenance, production, quality control or labs
  • Tripod mount for stationary use
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Tachometers
Product Number EX461830
Product Name Digital StroboTach 115VAC
Unlock Full Specs
to access all available technical data

Similar Products

ST-1100 COMPACT LED STROBOSCOPE-TACHOMETER -  - HydraCheck Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Non Contact; (Photoelectric (Optical, Infrared))
Form Factor Handheld
View Details
Magnetic Tachometer - 4770A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Sensor Technology (Magnetic)
View Details
PCE Instruments / PCE Americas Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Non Contact
Form Factor Handheld
View Details
Tachometers - 8460693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Contact Type (Roller); (Contact, non contact)
Features Battery Powered
Operating Speed 0.0 to 99999 rpm
View Details